Huco Dynatork M.0113.2411

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 2677725 - RS Components, Ltd.
Corby, Northants, United Kingdom
Compact design 24Vdc electromagnetic clutches available with either shaft or coupling mounting. The armature hub assembly is mounted to the same shaft as the rotor assembly and the field assembly is mounted on the shaft and retained by a loose fitting pin or bracket through the anti-rotation tab. Shaft mounting design allows two parallel shafts to be coupled and the armature hub can accommodate a pulley, gear, sprocket etc. to transmit torque to the second shaft. Coupling mounting types allow end-to-end shafts to be connected Mounting = Shaft Torque Rating = 2.83Nm Supply Voltage = 24V dc

Compact design 24Vdc electromagnetic clutches available with either shaft or coupling mounting. The armature hub assembly is mounted to the same shaft as the rotor assembly and the field assembly is mounted on the shaft and retained by a loose fitting pin or bracket through the anti-rotation tab.
Shaft mounting design allows two parallel shafts to be coupled and the armature hub can accommodate a pulley, gear, sprocket etc. to transmit torque to the second shaft. Coupling mounting types allow end-to-end shafts to be connected
Mounting = Shaft
Torque Rating = 2.83Nm
Supply Voltage = 24V dc

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Electric Clutches
Product Number 2677725
Torque 2.1 to ? Ft-lbs (2.83 to ? N-m)
Unlock Full Specs
to access all available technical data

Similar Products

Electromagnetic Particle Slip Clutches (inch) - S90MPA-C14D19A - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Torque 0.0 to 0.2 Ft-lbs (0.0068 to 0.2260 N-m)
Power 0.0040 HP
Speed 2000 rpm
View Details
OPC-N Electromagnetic Mag-Particle Clutch -  - jbj Techniques Limited
Specs
Application Industrial
Torque 4.4 to 71.0 Ft-lbs (5.97 to 96.28 N-m)
Speed 1800 rpm
View Details
Electromagnetic Clutches And Brakes - REC_T_01 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Application Industrial
Speed 1500 to 2000 rpm
Voltage 24 volts
View Details
Clutches - OLK/OLG - DieQua Corporation
DieQua Corporation
Specs
Application Industrial; Robotics; Other; Material Handling, Renewable Energy, Medical, Packaging, Oil & Gas, Floor Conveyors & AGV's, Elevators and Escalators, Cranes/Hoists
Torque 5.5 to 88.5 Ft-lbs (7.5 to 120 N-m)
Voltage 24 volts
View Details