CT Gasket & Polymer Co., Inc. Datasheets for Dynamic Seals
Dynamic seals include oil seals, hydraulic and pneumatic seals, exclusion seals, labyrinth seals, bearing isolators, and piston rings. They create a barrier between moving and stationary surfaces in applications such as rotating shafts and pistons rings. This is a general search form; more detailed search forms are available.
Dynamic Seals: Learn more
| Product Name | Notes |
|---|---|
| An O-ring energized seal consists of a lip seal in combination with an O-ring. This type of seal is the optimum sealing choice for static or low-speed applications and for... | |
| Backup rings are made of a relatively hard material. They are installed in the gland between an O-ring (or an X-ring) and the low-pressure side of the seal to prevent... | |
| CTG Inc. manufactures PTFE and elastomeric spring energized seals and sealing systems. Spring Energized Seals can be used in static, reciprocating and slow to medium rotary applications. Unlike many other... | |
| S-seals are designed to be reliable under the most extreme conditions of temperature and pressure. They are also quick and easy to install, and they can provide prolonged service with... | |
| T-seals are used when an O-ring’s outstanding ability to seal over a wide range of pressures and temperatures is required, but an improved solution with greater resistance to extrusion and... | |
| TG, Inc. packing sets are light to heavy duty designs that have been in service worldwide for many years in harsh environment applications. The profiles of the packings provide sealing... |