CNC Machining Services
Service Detail from CT Gasket & Polymer Co., Inc.

CNC Machining
Lean manufacturing is one more way that American companies are staying a step ahead in efficiency. CTG enables that process by providing CNC machined plastics and metal parts with the speed you need to keep your inventory low.
Plastics on HandWe keep a wide variety of plastics on hand including Acetal, UHMW, PEEK, and Nylon MD just to name a few.
Do you have a part that requires a combination of 4th axis mill work and lathe work? No Problem. Contact Us to meet your machining needs!
Specifications
Company Information
CTG specializes in custom high performance seals and gaskets. CTG services a number of industries including OEM markets, Chemical Processing, Refineries, Pulp and Paper, Pipeline Repair, and Semi-Conductor, and general industrial. We Seal Your Success.
Certifications / Standards
ISO 9001:2000
CNC Machining
Broaching; Drilling; Etching/Chemical Milling; Jig Boring; Laser Machining; Milling; Screw Machining; Swiss Machining; Turning; Water / Abrasive Jet Machining; 2-axis Machining; 3-axis Machining; 4-axis Machining; 5-axis Machining
Specialty Machining
Extrusion Machining; Jigs and Fixtures
Length
Less than 1"; 1"-3"; 3"-6"
More Information
Product Announcements