Gemels Datasheets for Ball Valves

Ball valves are quarter-turn, straight-through valves that have a round closure element with matching rounded seats that permit uniform sealing stress. The valve gets its name from the ball that rotates to open and close the valve. Ball valves are used in situations where tight shut-off is required. They are wide duty valves, able to transfer gases, liquids and liquids with suspended solids (slurries). Ball valves provide tight shut-off and characterizable control. They have high rangeability due to the design of the regulating element and few complications from side loads typical of butterfly or globe valves.
Ball Valves: Learn more

Product Name Notes
Gemels ball valves are reliable for different application. GB1 is a forged SERIE used on heavy equipment and earth movimg machines.
Gemels ball valves are reliable for different application. GE2 is the most well known SERIE used on agriculture, CNG, aerospace, fire-fighting and many others fields.
Gemels ball valves are reliable for different application. GE3 is the most well known SERIE used on agriculture, CNG, aerospace, fire-fighting and many others fields.
Gemels is on the market since more than 50 years and guarantees the best quality of its products to its customers, dealers and OEM. Gemels GV2 SERIE is especially mounted...
Gemels is on the market since more than 50 years and guarantees the best quality of its products to its customers, dealers and OEM. Gemels GV3 SERIE is especially mounted...
Gemels is on the market since more than 50 years and guarantees the best quality of its products to its customers, dealers and OEM. Gemels GVS SERIE is especially mounted...