Gemels Datasheets for Industrial Valves
Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more
| Product Name | Notes |
|---|---|
| Gemels ball valves are reliable for different application. GB1 is a forged SERIE used on heavy equipment and earth movimg machines. | |
| Gemels ball valves are reliable for different application. GE2 is the most well known SERIE used on agriculture, CNG, aerospace, fire-fighting and many others fields. | |
| Gemels ball valves are reliable for different application. GE3 is the most well known SERIE used on agriculture, CNG, aerospace, fire-fighting and many others fields. | |
| Gemels has in its range also hydraulic valves to guarantee the complete package to its customers for exmaple BIDIRECTIONAL flow control mounted on agriculture and earth movimg machines. | |
| Gemels has in its range also hydraulic valves to guarantee the complete package to its customers for exmaple UNIDIRECTIONAL check valve mounted on agriculture and earth movimg machines. | |
| Gemels has in its range also hydraulic valves to guarantee the complete package to its customers for exmaple UNIDIRECTIONAL flow control mounted on agriculture and earth movimg machines. | |
| Gemels is on the market since more than 50 years and guarantees the best quality of its products to its customers, dealers and OEM. Gemels GV2 SERIE is especially mounted... | |
| Gemels is on the market since more than 50 years and guarantees the best quality of its products to its customers, dealers and OEM. Gemels GV3 SERIE is especially mounted... | |
| Gemels is on the market since more than 50 years and guarantees the best quality of its products to its customers, dealers and OEM. Gemels GVS SERIE is especially mounted... |