International Hydraulics Datasheets for Gear Pumps

Gear pumps use intermeshing gears to pump various types of liquids. Typically, one gear is the driver and the other is free wheeling. The gears have very tight tolerances so that the fluid being pumped cannot pass through them. Common uses for gear pumps include high pressure, metering, and flow control applications.
Gear Pumps: Learn more

Product Name Notes
High-Pressure 2-Bolt A Hydraulic Gear Pump -All aluminum construciton for light weight, low noise & high efficiency -SAE "A" 2-bolt Mounting Flange -5/8" Straight Keyed Shaft -Counter-Clockwise Rotation -93% Volumetric...
High-Pressure 2-Bolt A Hydraulic Gear Pump All aluminum construciton for light weight, low noise & high efficiency SAE "A" 2-bolt Mounting Flange 5/8" Straight Keyed Shaft CCW Rotation 93% Volumetric...
High-Pressure 2-Bolt A Hydraulic Gear Pump All aluminum construciton for light weight, low noise & high efficiency SAE "A" 2-bolt Mounting Flange 5/8" Straight Keyed Shaft CW Rotation 93% Volumetric...
High-Pressure Small Hydraulic Gear Pump All aluminum construciton for light weight, low noise & high efficiency SAE "AA" 2-bolt Mounting Flange 1/2" Straight Keyed Shaft Counter-Clockwise Rotation 93% Volumetric Efficiency...
High-Pressure Small Hydraulic Gear Pump All aluminum construciton for light weight, low noise & high efficiency SAE "AA" 2-bolt Mounting Flange 1/2" Straight Keyed Shaft CW Rotation 93% Volumetric Efficiency...