Haight Pumps Datasheets for Gear Pumps

Gear pumps use intermeshing gears to pump various types of liquids. Typically, one gear is the driver and the other is free wheeling. The gears have very tight tolerances so that the fluid being pumped cannot pass through them. Common uses for gear pumps include high pressure, metering, and flow control applications.
Gear Pumps: Learn more

Product Name Notes
Designed with stainless steel and corrosion resistant materials to meet your ever changing process systems. Over half a century of excellence in designing and manufacturing internal gear pumps, external gear...
Durable and versatile internal gear pumps design is easily adaptable to a broad array of application requirements. Over half a century of excellence in designing and manufacturing internal gear pumps,...
Haight Pump's External Gear Pumps are designed as a direct replacement for ™ Viking Gear pump models. Over half a century of excellence in designing and manufacturing internal gear pumps,...
OEM requirements for custom gear pumps are Haight Pumps Specialty. Over half a century of excellence in designing and manufacturing internal gear pumps, external gear pumps, and positive displacement pumps...
When you have to pump hazardous or toxic fluids, Mag Drive positive displacement pumps are a practical solution for these seal-less pumping needs. Simply substitute the mag drive for one...