Haight Pumps Datasheets for Liquid Handling Pumps

Industrial liquid handling pumps are classified in many different ways, and are distinguished by the media pumped and the fluid motive mechanism (dynamic or displacement).
Liquid Handling Pumps: Learn more

Product Name Notes
Centrifugal Pumps designed for industrial non-sanitary applications. Multiple construction materials available and flow rates to 1600 gpm. Over half a century of excellence in designing and manufacturing internal gear pumps,...
Designed with stainless steel and corrosion resistant materials to meet your ever changing process systems. Over half a century of excellence in designing and manufacturing internal gear pumps, external gear...
Durable and versatile internal gear pumps design is easily adaptable to a broad array of application requirements. Over half a century of excellence in designing and manufacturing internal gear pumps,...
Haight Pump's External Gear Pumps are designed as a direct replacement for ™ Viking Gear pump models. Over half a century of excellence in designing and manufacturing internal gear pumps,...
OEM requirements for custom gear pumps are Haight Pumps Specialty. Over half a century of excellence in designing and manufacturing internal gear pumps, external gear pumps, and positive displacement pumps...
When you have to pump hazardous or toxic fluids, Mag Drive positive displacement pumps are a practical solution for these seal-less pumping needs. Simply substitute the mag drive for one...