Moog, Inc. - Industrial division Slip Ring with Through-Bore AC6815

Description
A slip ring can be used in any electromechanical system that requires unrestrained, continuous rotation while transferring power and / or data from a stationary to a rotating structure. A slip ring is also called a rotary electrical interface, collector, swivel or a rotary joint. A slip ring can improve system performance by simplifying operations and eliminating damage-prone wires dangling from movable joints. The 1-1/2 inch unobstructed through-bore provides routing space for hydraulics, pneumatics or for a concentric shaft mount. The AC6815 is designed for error free data communication transmission. Using patented “broadband” slip ring technology, this slip ring is pre-engineered to carry a wide variety of data formats. For example, the AC6815 can handle Ethernet channels of 10, 100 and 1000BaseT. The precious metal contacts are maintenance free and provide long life and are part of the error-free data communication link. Features 1-1/2 inch through-bore Speeds up to 250 rpm Power and signal (2, 3.5 and 10 amp) circuits may be combined Collar mounting is standard; flange mounting with connectorized unit 16, 24 and 26 gauge, 24” lead wires Continuous 360° rotation of power or data signals Gold alloy bifurcated brushes, gold plated rings Prewired for high speed data transmission Benefits Transfers control and data signals Bifurcated gold alloy brush technology provides maintenance free operation (no lubrication required) Modular design meets special requirements through off-the-shelf manufacturing techniques Compact packaging Increased circuit density Transmit high speed data Ethernet (10 / 100 / 1000BaseT) Options Various axial and radial lead exits are available Up to 48 inch flying leads from rotor and / or stator Signal and power circuits combination for 2, 3.5 and 10 amp applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slip Ring with Through-Bore - AC6815 - Moog, Inc. - Industrial division
Blacksburg, VA, USA
Slip Ring with Through-Bore
AC6815
Slip Ring with Through-Bore AC6815
A slip ring can be used in any electromechanical system that requires unrestrained, continuous rotation while transferring power and / or data from a stationary to a rotating structure. A slip ring is also called a rotary electrical interface, collector, swivel or a rotary joint. A slip ring can improve system performance by simplifying operations and eliminating damage-prone wires dangling from movable joints. The 1-1/2 inch unobstructed through-bore provides routing space for hydraulics, pneumatics or for a concentric shaft mount. The AC6815 is designed for error free data communication transmission. Using patented “broadband” slip ring technology, this slip ring is pre-engineered to carry a wide variety of data formats. For example, the AC6815 can handle Ethernet channels of 10, 100 and 1000BaseT. The precious metal contacts are maintenance free and provide long life and are part of the error-free data communication link. Features 1-1/2 inch through-bore Speeds up to 250 rpm Power and signal (2, 3.5 and 10 amp) circuits may be combined Collar mounting is standard; flange mounting with connectorized unit 16, 24 and 26 gauge, 24” lead wires Continuous 360° rotation of power or data signals Gold alloy bifurcated brushes, gold plated rings Prewired for high speed data transmission Benefits Transfers control and data signals Bifurcated gold alloy brush technology provides maintenance free operation (no lubrication required) Modular design meets special requirements through off-the-shelf manufacturing techniques Compact packaging Increased circuit density Transmit high speed data Ethernet (10 / 100 / 1000BaseT) Options Various axial and radial lead exits are available Up to 48 inch flying leads from rotor and / or stator Signal and power circuits combination for 2, 3.5 and 10 amp applications

A slip ring can be used in any electromechanical system that requires unrestrained, continuous rotation while transferring power and / or data from a stationary to a rotating structure. A slip ring is also called a rotary electrical interface, collector, swivel or a rotary joint. A slip ring can improve system performance by simplifying operations and eliminating damage-prone wires dangling from movable joints.

The 1-1/2 inch unobstructed through-bore provides routing space for hydraulics, pneumatics or for a concentric shaft mount.

The AC6815 is designed for error free data communication transmission. Using patented “broadband” slip ring technology, this slip ring is
pre-engineered to carry a wide variety of data formats. For example, the AC6815 can handle Ethernet channels of 10, 100 and 1000BaseT. The precious metal contacts are maintenance free and provide long life and are part of the error-free data communication link.

Features

  • 1-1/2 inch through-bore
  • Speeds up to 250 rpm
  • Power and signal (2, 3.5 and 10 amp) circuits may be combined
  • Collar mounting is standard; flange mounting with connectorized unit
  • 16, 24 and 26 gauge, 24” lead wires
  • Continuous 360° rotation of power or data signals
  • Gold alloy bifurcated brushes, gold plated rings
  • Prewired for high speed data transmission

Benefits

  • Transfers control and data signals
  • Bifurcated gold alloy brush technology provides maintenance free operation (no lubrication required)
  • Modular design meets special requirements through off-the-shelf manufacturing techniques
  • Compact packaging
  • Increased circuit density
  • Transmit high speed data
    • Ethernet (10 / 100 / 1000BaseT)

Options

  • Various axial and radial lead exits are available
  • Up to 48 inch flying leads from rotor and / or stator
  • Signal and power circuits combination for 2, 3.5 and 10 amp applications
Supplier's Site Datasheet

Technical Specifications

  Moog, Inc. - Industrial division
Product Category Slip Rings
Product Number AC6815
Product Name Slip Ring with Through-Bore
Slip Ring Design Capsule
Configuration Drum Type
Speed 250 rpm
Maximum Voltage 60 to 220 volts
Maximum Current 2 to 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Motorized Slip Rings - Hansen - ElectroCraft
Specs
Slip Ring Design Capsule
Configuration Drum Type
Speed 0.8000 to 12 rpm
View Details
Slip Ring High / low Temperature -55C 250rpm - ECN000-02P-02P1-01F - CENO Electronics Technology Co., Ltd.
Specs
Slip Ring Design Capsule
Configuration Drum Type
Speed 0.0 to 250 rpm
View Details
Axial Capsules For Every Application - 2161-00 - Electro-Miniatures Corporation
Specs
Slip Ring Design Capsule
Configuration Drum Type
Maximum Voltage 500 volts
View Details