Xylem Applied Water Systems 28400 Pedestal Pump 28400-3115

Description
28400 Sanitary Flexible Impeller Stainless Steel Pedestal Pump P200 Hygienic Stainless Steel Pedestal Pump Flow rate: Nominal 200 Litres/min (44.4 gallons/min) at 1500rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 4 bar Model No.: 28400 Series Handles soft solids - max. 16mm diameter Certified to US 3A Standard 02-09 Clean-In-Place (CIP) or easy strip clean Handles viscosities up to 50,000 centiPoise Minimal shear to thixotropic fluids Easy to service and maintain
Datasheet

Suppliers

Company
Product
Description
Supplier Links
28400 Pedestal Pump - 28400-3115 - Xylem Applied Water Systems
Gloucester, MA, USA
28400 Pedestal Pump
28400-3115
28400 Pedestal Pump 28400-3115
28400 Sanitary Flexible Impeller Stainless Steel Pedestal Pump P200 Hygienic Stainless Steel Pedestal Pump Flow rate: Nominal 200 Litres/min (44.4 gallons/min) at 1500rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 4 bar Model No.: 28400 Series Handles soft solids - max. 16mm diameter Certified to US 3A Standard 02-09 Clean-In-Place (CIP) or easy strip clean Handles viscosities up to 50,000 centiPoise Minimal shear to thixotropic fluids Easy to service and maintain

28400 Sanitary Flexible Impeller Stainless Steel Pedestal Pump

P200 Hygienic Stainless Steel Pedestal Pump

Flow rate: Nominal 200 Litres/min (44.4 gallons/min) at 1500rpm
Self-priming from dry up to 2.4m (7.8ft)
Pressure up to 4 bar

Model No.: 28400 Series

  • Handles soft solids - max. 16mm diameter
  • Certified to US 3A Standard 02-09
  • Clean-In-Place (CIP) or easy strip clean
  • Handles viscosities up to 50,000 centiPoise
  • Minimal shear to thixotropic fluids
  • Easy to service and maintain
Supplier's Site Datasheet

Technical Specifications

  Xylem Applied Water Systems
Product Category Liquid Handling Pumps
Product Number 28400-3115
Product Name 28400 Pedestal Pump
Pump Type Flexible Impeller; Self-Priming Pump; Sanitary Pump
Discharge Pressure 72.5 psi (50.99 m of Water)
Liquid Flow 52.800 GPM (200.00 L/min)
Discharge Size 1.500 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Portable Bypass Pump -  - Vaughan Co., Inc.
Vaughan Co., Inc.
Specs
Pump Type Dewatering Pump; Trash Pump
Liquid Flow 50.000 to 10000.000 GPM (189.39 to 37878.79 L/min)
Discharge Size 3.000 to 16.000 inch (76.2 to 406 mm)
View Details
Linear Injection Pump System - FSH-LA10/30-D-PN - Guangzhou Ascend Precision Machinery Co., Ltd.
Guangzhou Ascend Precision Machinery Co., Ltd.
Specs
Pump Type Injection Pump; Metering Pump; Rotary Vane Pump
Liquid Flow 0.008 to 0.317 GPM (0.03 to 1.20 L/min)
HP 0.13 HP
View Details
Metering Pumps -  - Chemetall
Specs
Pump Type Metering Pump; Peristaltic Pump; Positive Displacement Pump
View Details
TEXEL®Magnet Drive Pump - 1516 - Texel-Seikow USA, Inc.
Texel-Seikow USA, Inc.
Specs
Pump Type Magnetic Drive Pump; Sealless Pump
Liquid Flow 40.000 to 750.000 GPM (151.52 to 2840.91 L/min)
Discharge Size 1.000 inch (25.4 mm)
View Details