Xylem Applied Water Systems 28200 Pedestal Pump 28200-7102

Description
28200 Sanitary Flexible Impeller Stainless Steel Pedestal Pump P40 Hygienic Stainless Steel Pedestal Pump Flow rate: Nominal 40 Litres/min (8.8 gallons/min) at 1500rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 4 bar Model No.: 28200 Series Handles soft solids - max. 12mm diameter Certified to US 3A Standard 02-09 Clean-In-Place (CIP) or easy strip clean Handles viscosities up to 50,000 centiPoise Minimal shear to thixotropic fluids Easy to service and maintain
Datasheet

Suppliers

Company
Product
Description
Supplier Links
28200 Pedestal Pump - 28200-7102 - Xylem Applied Water Systems
Gloucester, MA, USA
28200 Pedestal Pump
28200-7102
28200 Pedestal Pump 28200-7102
28200 Sanitary Flexible Impeller Stainless Steel Pedestal Pump P40 Hygienic Stainless Steel Pedestal Pump Flow rate: Nominal 40 Litres/min (8.8 gallons/min) at 1500rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 4 bar Model No.: 28200 Series Handles soft solids - max. 12mm diameter Certified to US 3A Standard 02-09 Clean-In-Place (CIP) or easy strip clean Handles viscosities up to 50,000 centiPoise Minimal shear to thixotropic fluids Easy to service and maintain

28200 Sanitary Flexible Impeller Stainless Steel Pedestal Pump

P40 Hygienic Stainless Steel Pedestal Pump

Flow rate: Nominal 40 Litres/min (8.8 gallons/min) at 1500rpm
Self-priming from dry up to 2.4m (7.8ft)
Pressure up to 4 bar

Model No.: 28200 Series

  • Handles soft solids - max. 12mm diameter
  • Certified to US 3A Standard 02-09
  • Clean-In-Place (CIP) or easy strip clean
  • Handles viscosities up to 50,000 centiPoise
  • Minimal shear to thixotropic fluids
  • Easy to service and maintain
Supplier's Site Datasheet

Technical Specifications

  Xylem Applied Water Systems
Product Category Liquid Handling Pumps
Product Number 28200-7102
Product Name 28200 Pedestal Pump
Pump Type Flexible Impeller; Self-Priming Pump; Sanitary Pump
Discharge Pressure 43.5 psi (30.59 m of Water)
Liquid Flow 10.560 GPM (40.00 L/min)
Discharge Size 1.000 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TEXEL®Magnet Drive Pump - 1518 - Texel-Seikow USA, Inc.
Texel-Seikow USA, Inc.
Specs
Pump Type Magnetic Drive Pump; Sealless Pump
Liquid Flow 40.000 to 750.000 GPM (151.52 to 2840.91 L/min)
Discharge Size 1.000 inch (25.4 mm)
View Details
Digital Control Filling/ Spraying System - FSH-SK-AP - Guangzhou Ascend Precision Machinery Co., Ltd.
Guangzhou Ascend Precision Machinery Co., Ltd.
Specs
Pump Type Injection Pump; Metering Pump; Positive Displacement Pump; Rotary Vane Pump
Industry Served Lithium battery electrolyte injection, Reagent dispensing or filling, Contact lens dispensing, Flavor, essence and liquid vitamin additions
View Details
 - 2145199 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pump Type Centrifugal Pump
Liquid Flow 105.600 GPM (400.00 L/min)
HP 2.14 HP
View Details
LPL Series Fixed Volume Dispense Pumps -  - Lee Co. (The)
Specs
Pump Type Positive Displacement Pump
View Details