Designed for heavy-duty, high-efficiency applications. Provides exceptional corrosion resistance. Impeller and shaft are one piece, which connects directly to motor shaft; eliminating such problems as vibration, short bearing life, high NPSH requirements, high seal maintenance, poor alignment, and adverse operating conditions. 316L stainless steel volute, backplate, impeller and shaft Five-bladed impeller with deeper eye for improved inlet characteristics Modular seal design - one size fits all models Wide range of seal options, including standard commercial seals Strong JM-type motor with large bearings and strong shaft Base mounting options available with all sizes Temperature range of fluids up to 450° F.
Waukesha Cherry-Burrell, An SPX Brand | |
---|---|
Product Category | Liquid Handling Pumps |
Product Number | Model C216 |
Product Name | "C" Series Centrifugal Pumps |
Pump Type | Centrifugal Pump |