Viking Power Transfer Units (PTUs) are matched positive displacement fluid transfer pumps and hydraulic motors, mounted to a common foot bracket. The positive displacement pumps are available in either external gear or internal gear designs. They are excellent for mobile fluid transfer solutions, or remote, limited space or hazardous locations.
Viking Pump, Inc. - A Unit of IDEX Corporation | |
---|---|
Product Category | Liquid Handling Pumps |
Product Number | SG-0510 |
Product Name | Viking® Spur Gear Single Pumps |
Pump Type | Gear Pump; Positive Displacement Pump |
Discharge Pressure | 500.0 psi (352 m of Water) |
Liquid Flow | 4.000 GPM (15.15 L/min) |
Discharge Size | 0.500 inch (12.7 mm) |
Media Temperature | 225 F (107 C) |