Serfilco, Ltd. Series 'EH' Vertical Pumps P-45-0120 K

Description
Material: PP, CPVC, PVDF Performance: 20-175 gpm Features HIGH EFFICIENCY AND LOW ENERGY USAGE • Flows to 185gpm or 145ft. TDH @ 60 Hz • Non-metallic solution contact - PPP, CPVC, PVDF • Shaft vapor seal protects motor bearing and atmosphere • Runs dry • Chemical duty motor (1.0 - 7.5 HP) • Centrifugal - quiet, vibration-free • In or out-of-tank installation • Choice of 12" or 18" column • NPT or BSP connections Specifications The Series 'EH' Sump Pump features a cantilevered, sleeved, SS shaft with vapor seal between the rotating shaft and the support column to further protect the motor.The cantilevered shaft eliminates bearings and conventional pump seals, resulting in a pump that can run dry without damage. A compound impeller prevents liquid from rising in the column, even at maximum TDH, while the fully-enclosed bottom impeller provides high hydraulic efficiency at low horsepower. A unique characteristic of all Series 'EH' pumps is their ability to lift solution with an optional suction extension pipe installed. With the motor energized, the pump will self-prime when liquid is at impeller level. The solution level will then be pumped down to the end of the suction extension to a maximum depth of 9 ft. (2.7m). The pump will lose prime, then automatically re-prime when liquid again reaches the impeller.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series 'EH' Vertical Pumps - P-45-0120 K - Serfilco, Ltd.
Northbrook, IL, USA
Series 'EH' Vertical Pumps
P-45-0120 K
Series 'EH' Vertical Pumps P-45-0120 K
Material: PP, CPVC, PVDF Performance: 20-175 gpm Features HIGH EFFICIENCY AND LOW ENERGY USAGE • Flows to 185gpm or 145ft. TDH @ 60 Hz • Non-metallic solution contact - PPP, CPVC, PVDF • Shaft vapor seal protects motor bearing and atmosphere • Runs dry • Chemical duty motor (1.0 - 7.5 HP) • Centrifugal - quiet, vibration-free • In or out-of-tank installation • Choice of 12" or 18" column • NPT or BSP connections Specifications The Series 'EH' Sump Pump features a cantilevered, sleeved, SS shaft with vapor seal between the rotating shaft and the support column to further protect the motor.The cantilevered shaft eliminates bearings and conventional pump seals, resulting in a pump that can run dry without damage. A compound impeller prevents liquid from rising in the column, even at maximum TDH, while the fully-enclosed bottom impeller provides high hydraulic efficiency at low horsepower. A unique characteristic of all Series 'EH' pumps is their ability to lift solution with an optional suction extension pipe installed. With the motor energized, the pump will self-prime when liquid is at impeller level. The solution level will then be pumped down to the end of the suction extension to a maximum depth of 9 ft. (2.7m). The pump will lose prime, then automatically re-prime when liquid again reaches the impeller.

Material: PP, CPVC, PVDF Performance: 20-175 gpm

Features
HIGH EFFICIENCY AND LOW ENERGY USAGE
• Flows to 185gpm or 145ft. TDH @ 60 Hz
• Non-metallic solution contact - PPP, CPVC, PVDF
• Shaft vapor seal protects motor bearing and atmosphere
• Runs dry
• Chemical duty motor (1.0 - 7.5 HP)
• Centrifugal - quiet, vibration-free
• In or out-of-tank installation
• Choice of 12" or 18" column
• NPT or BSP connections

Specifications
The Series 'EH' Sump Pump features a cantilevered, sleeved, SS shaft with vapor seal between the rotating shaft and the support column to further protect the motor.The cantilevered shaft eliminates bearings and conventional pump seals, resulting in a pump that can run dry without damage. A compound impeller prevents liquid from rising in the column, even at maximum TDH, while the fully-enclosed bottom impeller provides high hydraulic efficiency at low horsepower.
A unique characteristic of all Series 'EH' pumps is their ability to lift solution with an optional suction extension pipe installed. With the motor energized, the pump will self-prime when liquid is at impeller level. The solution level will then be pumped down to the end of the suction extension to a maximum depth of 9 ft. (2.7m). The pump will lose prime, then automatically re-prime when liquid again reaches the impeller.

Supplier's Site Datasheet

Technical Specifications

  Serfilco, Ltd.
Product Category Liquid Handling Pumps
Product Number P-45-0120 K
Product Name Series 'EH' Vertical Pumps
Pump Type Centrifugal Pump
Unlock Full Specs
to access all available technical data

Similar Products

3v Battery, Automatic, Time Controlled, Lubrication Pump - FP400B - KHK USA, Inc.
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump
Discharge Pressure 1015.3 psi (714 m of Water)
Power Source DC
View Details
Diaphragm Gas Pump - N 816.3 - KNF Neuberger, Inc.
Specs
Pump Type Diaphragm Pump; Positive Displacement Pump
Discharge Pressure 7.3 psi (5.1 m of Water)
Liquid Flow 4.224 GPM (16.00 L/min)
View Details
Portable Bypass Pump -  - Vaughan Co., Inc.
Vaughan Co., Inc.
Specs
Pump Type Dewatering Pump; Trash Pump
Liquid Flow 50.000 to 10000.000 GPM (189.39 to 37878.79 L/min)
Discharge Size 3.000 to 16.000 inch (76.2 to 406 mm)
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 6 x 3 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 50.000 to 250.000 GPM (189.39 to 946.97 L/min)
HP 10.00 to 30.00 HP
View Details