SEEPEX Inc. Sludge Silo Discharge Pump Group T - Range BTES

Description
SEEPEX BTES range pumps have large hopper lengths and a shuttered closing system making them ideal for silo discharge systems. The pumps also ensure simple maintenance even when the silo is full. Conveying Medias For highly viscous to semi-solid products from silo systems Properties Conveying capacity: 0.5 m³/h – 130 m³/h (2.2 USGPM – 572 USGPM) Pressure: up to 24 bar (350 psi) Adjustable rectangular open hopper Minimized overall height to avoid bridging Compact design with directly flange-mounted drive (block type) Benefits Optimum filling of the conveying elements through a cylindrical/conical compression zone with an enlarged cross section Easy maintenance: compression casing can be dismantled for service work Integrated sealing system to easily install/dismantle the conveying elements without draining the silo Dismantling the conveying elements does not require additional space
Datasheet
Description
SEEPEX BTES range pumps have large hopper lengths and a shuttered closing system making them ideal for silo discharge systems. The pumps also ensure simple maintenance even when the silo is full. Conveying Medias For highly viscous to semi-solid products from silo systems Properties Conveying capacity: 0.5 m³/h – 130 m³/h (2.2 USGPM – 572 USGPM) Pressure: up to 24 bar (350 psi) Adjustable rectangular open hopper Minimized overall height to avoid bridging Compact design with directly flange-mounted drive (block type) Benefits Optimum filling of the conveying elements through a cylindrical/conical compression zone with an enlarged cross section Easy maintenance: compression casing can be dismantled for service work Integrated sealing system to easily install/dismantle the conveying elements without draining the silo Dismantling the conveying elements does not require additional space
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sludge Silo Discharge Pump - Group T - Range BTES - SEEPEX Inc.
Enon, OH, USA
Sludge Silo Discharge Pump
Group T - Range BTES
Sludge Silo Discharge Pump Group T - Range BTES
SEEPEX BTES range pumps have large hopper lengths and a shuttered closing system making them ideal for silo discharge systems. The pumps also ensure simple maintenance even when the silo is full. Conveying Medias For highly viscous to semi-solid products from silo systems Properties Conveying capacity: 0.5 m³/h – 130 m³/h (2.2 USGPM – 572 USGPM) Pressure: up to 24 bar (350 psi) Adjustable rectangular open hopper Minimized overall height to avoid bridging Compact design with directly flange-mounted drive (block type) Benefits Optimum filling of the conveying elements through a cylindrical/conical compression zone with an enlarged cross section Easy maintenance: compression casing can be dismantled for service work Integrated sealing system to easily install/dismantle the conveying elements without draining the silo Dismantling the conveying elements does not require additional space

SEEPEX BTES range pumps have large hopper lengths and a shuttered closing system making them ideal for silo discharge systems. The pumps also ensure simple maintenance even when the silo is full.

Conveying Medias

  • For highly viscous to semi-solid products from silo systems

Properties

  • Conveying capacity: 0.5 m³/h – 130 m³/h (2.2 USGPM – 572 USGPM)
  • Pressure: up to 24 bar (350 psi)
  • Adjustable rectangular open hopper
  • Minimized overall height to avoid bridging
  • Compact design with directly flange-mounted drive (block type)

Benefits

  • Optimum filling of the conveying elements through a cylindrical/conical compression zone with an enlarged cross section
  • Easy maintenance: compression casing can be dismantled for service work
  • Integrated sealing system to easily install/dismantle the conveying elements without draining the silo
  • Dismantling the conveying elements does not require additional space
Supplier's Site Datasheet

Technical Specifications

  SEEPEX Inc.
Product Category Liquid Handling Pumps
Product Number Group T - Range BTES
Product Name Sludge Silo Discharge Pump
Pump Type Dewatering Pump; Positive Displacement Pump; Progressing Cavity Pump; Screw Pump; Wastewater Treatment Pump; Silo Pump
Discharge Pressure 350.0 psi (246 m of Water)
Liquid Flow 572.000 GPM (2166.67 L/min)
Discharge Size 10.000 inch (254 mm)
HP 250.00 HP
Unlock Full Specs
to access all available technical data

Similar Products

Lever Operated Hydraulic Pump and Linear Actuator Assembly -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual
Industry Served Medical
View Details
PSD/8 - 9800-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
LPD Series Variable Volume Precision Dispense Pump -  - Lee Co. (The)
Specs
Pump Type Variable Dispense Volume Pumps
Power Source Stepper Motor
Industry Served Medical Equipment | Diagnostics | Scientific Instruments | Industrial & Off-Highway | Other
View Details
Air-Operated Chemical Metering Pump - VPA32P-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 2.500 GPM (9.47 L/min)
Discharge Size 0.750 inch (19.05 mm)
View Details