Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Products & Services
All
Products & Services
Engineering News
Standards Library
Reference Library
Community
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Product Directory
Datasheet Directory
Technical Articles
Community
HOME
PRODUCTS & SERVICES
DATASHEETS
LIQUID HANDLING PUMPS
PRINCESS AUTO LIMITED
8375412 -- 16.9 GPM HYDRAULIC GEAR PUMP
Princess Auto Limited
16.9 GPM Hydraulic Gear Pump
8375412
Princess Auto Limited
Done
Description
16.9 GPM Hydraulic Gear Pump
Suppliers
Company
Product
Description
Supplier Links
Princess Auto Limited
Winnipeg, Manitoba, Canada
16.9 GPM Hydraulic Gear Pump
8375412
16.9 GPM Hydraulic Gear Pump
8375412
16.9 GPM Hydraulic Gear Pump
16.9 GPM Hydraulic Gear Pump
Supplier's Site
Technical Specifications
Princess Auto Limited
Product Category
Liquid Handling Pumps
Product Number
8375412
Product Name
16.9 GPM Hydraulic Gear Pump
Pump Type
Gear Pump; Hydraulic Fluid Pump
Unlock Full Specs
to access all available technical data
Similar Products
Chemetall
Metering Pumps
Specs
Pump Type
Metering Pump; Peristaltic Pump; Positive Displacement Pump
View Details
Lee Co. (The)
LPL Series Fixed Volume Dispense Pumps
Specs
Pump Type
Positive Displacement Pump
View Details
jbj Techniques Limited
Fixed Displacement Hydraulic Vane Pump
HQ Series
Specs
Pump Type
Positive Displacement Pump; Rotary Vane Pump
Discharge Pressure
2030.5 to 3045.8 psi (1428 to 2141 m of Water)
Liquid Flow
10.296 to 29.304 GPM (39.00 to 111.00 L/min)
View Details
Smith & Loveless, Inc.
Above Ground Pump Station
EVERLAST Series Triplex
Specs
Pump Type
Trash Pump; Pump Lift Station
Liquid Flow
2600.000 GPM (9848.48 L/min)
HP
1.50 to 50.00 HP
View Details