Standard NEMA JM motors; ODP, TEFC, XP... 56C also available. Mechanical seal: 1-1/2" Type 21 Fluorocarbon, carbon vs. ceramic standard. Type 9 PTFE and Type 21 Fluorocarbon double seal optional. Seal flush and seal quench optional. Optional power frame available. Close coupled through 40 horsepower. Replaceable shaft sleeve. 150 lb. centerline ANSI dimensioned flanges. Available NPT connections.
Price Pump Company | |
---|---|
Product Category | Liquid Handling Pumps |
Product Number | JB100 |
Product Name | Close Coupled Centrifugal Pump |
Pump Type | Booster Pump; Centrifugal Pump; Circulation Pump; Fire Service Pump (optional feature); Water Supply Pump; Water Treatment Pump |
Discharge Pressure | 125.0 psi (87.88 m of Water) |
Liquid Flow | 92.000 GPM (348.48 L/min) |
Discharge Size | 1.000 inch (25.4 mm) |
Media Temperature | 300 F (149 C) |