Neptune high viscosity, flat diaphragm "V-Pumps" are designed to accurately meter viscous fluids up to 5000 cP such as polymers and other thick liquids.
Neptune Chemical Pump Co., Inc. | |
---|---|
Product Category | Liquid Handling Pumps |
Product Number | 522-VS-N3 |
Product Name | High Viscosity "V-Pumps" Series |
Pump Type | Metering Pump |
Discharge Pressure | 500.0 psi (352 m of Water) |
Liquid Flow | 0.067 GPM (0.25 L/min) |
Discharge Size | 0.500 inch (12.7 mm) |
Media Temperature | 200 F (93 C) |