Mile-X Equipment, Inc. Graco 239877 50:1 35-70lb Pail Grease Pump GRA239877

Description
Graco 239877 Fire-Ball 300 50:1 Grease Pump 50:1 Air-Operated Piston Pump Used with a 35 lb or 70 lb Portable Pail, Stationary Pail, Cart-Mounted Pail Dispenser or Cart-Mounted Pail Topper Features and Benefits: Non-corrosive air motor design (metal parts made of SST, aluminum and chrome) for long life No metal-to-metal contact provides longer pump life and withstands harsh environments Double-acting pump provides smooth fluid flow Few moving parts translates into low maintenance and low cost of ownership Robust grease inlet cage withstands the most abusive handling Typical Application: High pressure, medium volume grease dispense Automotive dealerships Heavy duty dealerships Fast lube centers Fleet service facilities Service shops In-plant Lube trucks Mining Typical Fluids Handled Grease up to NGLI #2

Suppliers

Company
Product
Description
Supplier Links
Graco 239877 50:1 35-70lb Pail Grease Pump - GRA239877 - Mile-X Equipment, Inc.
Coldwater, OH, USA
Graco 239877 50:1 35-70lb Pail Grease Pump
GRA239877
Graco 239877 50:1 35-70lb Pail Grease Pump GRA239877
Graco 239877 Fire-Ball 300 50:1 Grease Pump 50:1 Air-Operated Piston Pump Used with a 35 lb or 70 lb Portable Pail, Stationary Pail, Cart-Mounted Pail Dispenser or Cart-Mounted Pail Topper Features and Benefits: Non-corrosive air motor design (metal parts made of SST, aluminum and chrome) for long life No metal-to-metal contact provides longer pump life and withstands harsh environments Double-acting pump provides smooth fluid flow Few moving parts translates into low maintenance and low cost of ownership Robust grease inlet cage withstands the most abusive handling Typical Application: High pressure, medium volume grease dispense Automotive dealerships Heavy duty dealerships Fast lube centers Fleet service facilities Service shops In-plant Lube trucks Mining Typical Fluids Handled Grease up to NGLI #2

Graco 239877 Fire-Ball 300 50:1 Grease Pump

50:1 Air-Operated Piston Pump

Used with a 35 lb or 70 lb Portable Pail, Stationary Pail, Cart-Mounted Pail Dispenser or Cart-Mounted Pail Topper

Features and Benefits:

  • Non-corrosive air motor design (metal parts made of SST, aluminum and chrome) for long life
  • No metal-to-metal contact provides longer pump life and withstands harsh environments
  • Double-acting pump provides smooth fluid flow
  • Few moving parts translates into low maintenance and low cost of ownership
  • Robust grease inlet cage withstands the most abusive handling

Typical Application:

  • High pressure, medium volume grease dispense
  • Automotive dealerships
  • Heavy duty dealerships
  • Fast lube centers
  • Fleet service facilities
  • Service shops
  • In-plant
  • Lube trucks
  • Mining Typical Fluids Handled
    • Grease up to NGLI #2
Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Liquid Handling Pumps
Product Number GRA239877
Product Name Graco 239877 50:1 35-70lb Pail Grease Pump
Unlock Full Specs
to access all available technical data

Similar Products

Pumps For Operating  1 to 6 Hydraulic Cylinders Synchronously -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual (optional feature); DC
Pump Housing Material Aluminum
View Details
C-Box Air Powered Hydraulic Pumps - 61766 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 6000.0 psi (4218 m of Water)
Discharge Size 0.250 inch (6.35 mm)
View Details
Air-Operated Chemical Metering Pump - VPA32S-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 2.500 GPM (9.47 L/min)
Discharge Size 0.750 inch (19.05 mm)
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 2 x 1 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 1.000 to 15.000 GPM (3.79 to 56.82 L/min)
HP 2.00 to 3.00 HP
View Details