The ILX is designed for inline liquid booster applications of water or coolant. Cost effective design with splash / weather proof 12 or 24V DC brushed motor.
MP Pumps, Inc. | |
---|---|
Product Category | Liquid Handling Pumps |
Product Number | ILX |
Product Name | Centrifugal Transportation Circulator Pump |
Pump Type | Circulation Pump; Magnetic Drive Pump |
Liquid Flow | 12.000 GPM (45.45 L/min) |
Discharge Size | 1.000 inch (25.4 mm) |