Hyundai Heavy Industries Co., Ltd. Datasheets for Liquid Handling Pumps
Industrial liquid handling pumps are classified in many different ways, and are distinguished by the media pumped and the fluid motive mechanism (dynamic or displacement).
Liquid Handling Pumps: Learn more
| Product Name | Notes |
|---|---|
| Material - Ni-Al Bronze is used for the pump-casing and impeller. Ni-Al Bronze is higher than bronze casting in the mechanical properties and corrosion resistance. This significantly extends the casin's... | |
| A vertical, 3560 rpm centrifugal pump, with integral 440 V, 3 Phase, 60 Hz, 2 Pole, submersible 200 kW electrical motor. The pump is configured, with a balance drum, as... | |
| A vertical, 3560 rpm centrifugal pump, with integral 440 V, 3 Phase, 60 Hz, 2 Pole, submersible 35 kW electrical motor.The pump is configured, with a balance drum, as a... | |
| A vertical, centrifugal pump, with integral 440 V, 3 Phase, 60 Hz, 2 Pole, submersible 10 kW electrical motor. · The pump is configured, as a fixed, in-tank, gas fuel... | |
| As one of the leading engine builders in the world, the Engine and Machinery Division of Hyundai Heavy Industries Co., Ltd. (HHI-EMD) has supplied a variety of industrial pumps for... | |
| Hyundai Heavy Industries Co., Ltd. manufactures cargo pumps developed jointly by SNECMA and CARTER CRYOGENICS COMPANY (JC CARTER). The design is based on : - 40 years experience of JC... | |
| Submerged cargo pumping system based upon hydraulically driven submerged cargo pumps, is used for chemical and product carriers, crude carriers, FPSO units and others. The system is designed for profitable... |