Today, one of the biggest problems facing professional plumbing contractors is the clogging, roping and binding caused by ever-increasing amounts of disposable consumer products entering the waste stream. Hydromatic is proud to now include new commercial grade Grinder Pumps and Solids Handling Pumps, exclusively from Germany. JUNG PUMPEN's Grinder Pumps and Solids Handling Pumps are the culmination of 86 years of innovation, and an excellent addition to Hydromatic's high quality pump product line.
Hydromatic by Pentair | |
---|---|
Product Category | Liquid Handling Pumps |
Product Name | Dual-Seal Solids Handling Pump Series |
Pump Type | Centrifugal Pump; Grinder Pump |
Liquid Flow | 125.000 to 748.000 GPM (473.48 to 2833.33 L/min) |
Discharge Size | 4.000 inch (102 mm) |
HP | 1.00 to 7.50 HP |