EZ SERIES 44 – 1-1/8 (1.125)” HOLLOW SHAFT, FLANGED FOR DIRECT COUPLE TO ELECTRIC MOTORS (NEMA-184TC)
EZ Series – Features:
EZ Series – Hollow Shaft – Electric – Specifications:
Max. Inlet Pressure: 125 PSI
Max. Fluid Temperature: 165° F
Inlet Port Thread: 1/2";-14 BSP-F
Discharge Port Thread: 3/8";-19 BSP-F
Shaft Diameter: 1-1/8 (1.125) in
Pump Dimensions: 8.8"; x 8.8"; x 6.3";
Crankcase Oil Capacity: 14.0 oz.
Use GP Series 100 Oil
General Pump | |
---|---|
Product Category | Liquid Handling Pumps |
Product Number | EZ4040E34 |
Product Name | Triplex Plunger Pump, Hollow Shaft, Electric |
Pump Type | Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump |
Discharge Pressure | 4000.0 psi (2812 m of Water) |
Liquid Flow | 4.000 GPM (15.15 L/min) |
Discharge Size | 0.375 inch (9.52 mm) |
Media Temperature | 165 F (74 C) |