ebm-papst Inc. Dosage Pumps

Description
Without them, your laundry would remain dirty: ebm-papst dosage pumps ensure that the liquid detergent and softener are optimally distributed in the washing machine, and reach every item of clothing. With the right dose of dishwashing detergent and rinse aid, they provide sparkling results in dishwashers. These specialist devices for the precision dosing of high viscosity media are not only at work in private households, however. In industrial environments, they dose oils, paints, or chemicals with precision. ebm-papst provides a wide range of motors for their operation with asymmetrical shaded-pole motors, single-phase AC external rotor motors, right through to GreenTech EC motors. The advantages of ebm-papst dosage pumps at a glance: Reliable and durable Consistently precise dosing Optimum detergent quantity Wide range of motors: from asymmetrical shaded-pole motors, single-phase AC external rotor motors, to GreenTech EC motors
Description
Without them, your laundry would remain dirty: ebm-papst dosage pumps ensure that the liquid detergent and softener are optimally distributed in the washing machine, and reach every item of clothing. With the right dose of dishwashing detergent and rinse aid, they provide sparkling results in dishwashers. These specialist devices for the precision dosing of high viscosity media are not only at work in private households, however. In industrial environments, they dose oils, paints, or chemicals with precision. ebm-papst provides a wide range of motors for their operation with asymmetrical shaded-pole motors, single-phase AC external rotor motors, right through to GreenTech EC motors. The advantages of ebm-papst dosage pumps at a glance: Reliable and durable Consistently precise dosing Optimum detergent quantity Wide range of motors: from asymmetrical shaded-pole motors, single-phase AC external rotor motors, to GreenTech EC motors

Suppliers

Company
Product
Description
Supplier Links
Dosage Pumps -  - ebm-papst Inc.
Farmington, CT, United States
Dosage Pumps
Dosage Pumps
Without them, your laundry would remain dirty: ebm-papst dosage pumps ensure that the liquid detergent and softener are optimally distributed in the washing machine, and reach every item of clothing. With the right dose of dishwashing detergent and rinse aid, they provide sparkling results in dishwashers. These specialist devices for the precision dosing of high viscosity media are not only at work in private households, however. In industrial environments, they dose oils, paints, or chemicals with precision. ebm-papst provides a wide range of motors for their operation with asymmetrical shaded-pole motors, single-phase AC external rotor motors, right through to GreenTech EC motors. The advantages of ebm-papst dosage pumps at a glance: Reliable and durable Consistently precise dosing Optimum detergent quantity Wide range of motors: from asymmetrical shaded-pole motors, single-phase AC external rotor motors, to GreenTech EC motors

Without them, your laundry would remain dirty: ebm-papst dosage pumps ensure that the liquid detergent and softener are optimally distributed in the washing machine, and reach every item of clothing. With the right dose of dishwashing detergent and rinse aid, they provide sparkling results in dishwashers. These specialist devices for the precision dosing of high viscosity media are not only at work in private households, however. In industrial environments, they dose oils, paints, or chemicals with precision. ebm-papst provides a wide range of motors for their operation with asymmetrical shaded-pole motors, single-phase AC external rotor motors, right through to GreenTech EC motors.

The advantages of ebm-papst dosage pumps at a glance:

  • Reliable and durable
  • Consistently precise dosing
  • Optimum detergent quantity
  • Wide range of motors: from asymmetrical shaded-pole motors, single-phase AC external rotor motors, to GreenTech EC motors
Buy Now

Technical Specifications

  ebm-papst Inc.
Product Category Liquid Handling Pumps
Product Name Dosage Pumps
Pump Type Dosing Pump; Injection Pump
Unlock Full Specs
to access all available technical data

Similar Products

Pressure/Leak, Hand-Operated Pump - HC-PLP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
Multistage Centrifugal Pumps Type HZSM/HZSMA -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump
Liquid Flow 1000.000 GPM (3787.88 L/min)
HP 201.03 HP
View Details
Air-Operated Chemical Metering Pump - VPA10P-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.790 GPM (2.99 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
81 1/2B3-B Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump
Discharge Size 1.500 inch (38.1 mm)
Power Source NoSourceIncluded; Basic
View Details