General Pump Triplex Plunger Pump LK5015

Description
LK SERIES Flows from 37.0 GPM to 111.8 GPM Drive shaft with double projection Double pressure packings Splash lubrication Vertically fitted suction/delivery valves Includes drain/priming valve kit Gear ratios: 1500 RPM=2.95:1, 1750 RPM=3.158:1, 1900 RPM=3.389:1 Nickel-plated cast iron manifold ATEX Available LK Series – Specifications: Max. Inlet Pressure: 45 PSI Max. Fluid Temperature: *140° F Inlet Port Thread: See specification sheet Discharge Port Thread: See specification sheet Shaft Diameter: 1.969";/50 mm Stroke: 3.546";/90 mm Pump Dimensions: 36.4"; x 26.4"; x 13.7"; Crankcase Oil Capacity: 473.5 oz./14 liters Use GP Series 220 Oil * Please consult technical manual or GP Sales Representative for Temperature/Inlet Pressure information
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triplex Plunger Pump - LK5015 - General Pump
Mendota Heights, MN, USA
Triplex Plunger Pump
LK5015
Triplex Plunger Pump LK5015
LK SERIES Flows from 37.0 GPM to 111.8 GPM Drive shaft with double projection Double pressure packings Splash lubrication Vertically fitted suction/delivery valves Includes drain/priming valve kit Gear ratios: 1500 RPM=2.95:1, 1750 RPM=3.158:1, 1900 RPM=3.389:1 Nickel-plated cast iron manifold ATEX Available LK Series – Specifications: Max. Inlet Pressure: 45 PSI Max. Fluid Temperature: *140° F Inlet Port Thread: See specification sheet Discharge Port Thread: See specification sheet Shaft Diameter: 1.969";/50 mm Stroke: 3.546";/90 mm Pump Dimensions: 36.4"; x 26.4"; x 13.7"; Crankcase Oil Capacity: 473.5 oz./14 liters Use GP Series 220 Oil * Please consult technical manual or GP Sales Representative for Temperature/Inlet Pressure information

LK SERIES

  • Flows from 37.0 GPM to 111.8 GPM
  • Drive shaft with double projection Double pressure packings
  • Splash lubrication
  • Vertically fitted suction/delivery valves
  • Includes drain/priming valve kit
  • Gear ratios: 1500 RPM=2.95:1, 1750 RPM=3.158:1, 1900 RPM=3.389:1
  • Nickel-plated cast iron manifold
  • ATEX Available

LK Series – Specifications:
Max. Inlet Pressure: 45 PSI
Max. Fluid Temperature: *140° F
Inlet Port Thread: See specification sheet
Discharge Port Thread: See specification sheet
Shaft Diameter: 1.969";/50 mm
Stroke: 3.546";/90 mm
Pump Dimensions: 36.4"; x 26.4"; x 13.7";
Crankcase Oil Capacity: 473.5 oz./14 liters
Use GP Series 220 Oil

* Please consult technical manual or GP Sales Representative for Temperature/Inlet Pressure information

Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Liquid Handling Pumps
Product Number LK5015
Product Name Triplex Plunger Pump
Pump Type Gear Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump
Discharge Pressure 3335.0 psi (2345 m of Water)
Liquid Flow 71.000 GPM (268.94 L/min)
Discharge Size 1.000 to 1.250 inch (25.4 to 31.75 mm)
Media Temperature 140 F (60 C)
Unlock Full Specs
to access all available technical data

Similar Products

Metering Pumps -  - Chemetall
Specs
Pump Type Metering Pump; Peristaltic Pump; Positive Displacement Pump
View Details
HPHT Pump -  - Lee Co. (The)
Lee Co. (The)
Specs
Pump Type Positive Displacement Pump
View Details
Screw Pumps - PDA Series with Valve and ISO Integrated Bellhousing (Motor 80/90) - jbj Techniques Limited
Specs
Pump Type Positive Displacement Pump; Screw Pump
Discharge Pressure 145.0 psi (102 m of Water)
Liquid Flow 5.544 to 42.240 GPM (21.00 to 160.00 L/min)
View Details
Rectangular Recessed Above Ground Pump Station - EVERLAST™ - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details