Cole-Parmer Variable-speed Gas Piston Pump for hazardous duty, 115 V; Class 1 Div 2 GO-79306-15

Description
• Ideal for liquid and vapor refrigerant recovery, water sampling/treatment, and volatile chemicals • Oil-free and leak-proof • Only one moving part and two check valves • Compact and quiet ( 60 db for liquids) With the variable speed rate controller, pumps feature multiple control options for adjusting the flow of your fluid or gas. Control options include: manual on/off switch, dry contacts (for remote on/off), 4 to 20 mA (with 79306-75), and PC or PLC interface. Custom control options are available, call our Application Specialists for availability.|Pumps also include integral overload protection, run-dry capability, self-priming up to 22-ft, an integral solid state circuit board (for control of pump cycle rates) and submersible connections.|Alterna tely energized and de-energized coils located at either end of the pump change the magnetic field surrounding the piston. This results in movement of the piston back and forth within the piston cylinder and hence movement of the fluid. The check valves located in the piston and pump outlet prevent any reverse flow from occurring.|Required system components include: a variable-speed liquid or gas piston pump, a variable-speed rate controller (with or without a 4 to 20 mA input), a signal power cord, and a power cord.|Note: Call our Application Specialists for longer signal and power cord lengths.

Suppliers

Company
Product
Description
Supplier Links
Variable-speed Gas Piston Pump for hazardous duty, 115 V; Class 1 Div 2 - GO-79306-15 - Cole-Parmer
Vernon Hills, IL, United States
Variable-speed Gas Piston Pump for hazardous duty, 115 V; Class 1 Div 2
GO-79306-15
Variable-speed Gas Piston Pump for hazardous duty, 115 V; Class 1 Div 2 GO-79306-15
• Ideal for liquid and vapor refrigerant recovery, water sampling/treatment, and volatile chemicals • Oil-free and leak-proof • Only one moving part and two check valves • Compact and quiet ( 60 db for liquids) With the variable speed rate controller, pumps feature multiple control options for adjusting the flow of your fluid or gas. Control options include: manual on/off switch, dry contacts (for remote on/off), 4 to 20 mA (with 79306-75), and PC or PLC interface. Custom control options are available, call our Application Specialists for availability.|Pumps also include integral overload protection, run-dry capability, self-priming up to 22-ft, an integral solid state circuit board (for control of pump cycle rates) and submersible connections.|Alterna tely energized and de-energized coils located at either end of the pump change the magnetic field surrounding the piston. This results in movement of the piston back and forth within the piston cylinder and hence movement of the fluid. The check valves located in the piston and pump outlet prevent any reverse flow from occurring.|Required system components include: a variable-speed liquid or gas piston pump, a variable-speed rate controller (with or without a 4 to 20 mA input), a signal power cord, and a power cord.|Note: Call our Application Specialists for longer signal and power cord lengths.

• Ideal for liquid and vapor refrigerant recovery, water sampling/treatment, and volatile chemicals
• Oil-free and leak-proof
• Only one moving part and two check valves
• Compact and quiet (<les>60 db for liquids)
With the variable speed rate controller, pumps feature multiple control options for adjusting the flow of your fluid or gas. Control options include: manual on/off switch, dry contacts (for remote on/off), 4 to 20 mA (with 79306-75), and PC or PLC interface. Custom control options are available, call our Application Specialists for availability.|Pumps also include integral overload protection, run-dry capability, self-priming up to 22-ft, an integral solid state circuit board (for control of pump cycle rates) and submersible connections.|Alternately energized and de-energized coils located at either end of the pump change the magnetic field surrounding the piston. This results in movement of the piston back and forth within the piston cylinder and hence movement of the fluid. The check valves located in the piston and pump outlet prevent any reverse flow from occurring.|Required system components include: a variable-speed liquid or gas piston pump, a variable-speed rate controller (with or without a 4 to 20 mA input), a signal power cord, and a power cord.|<b>Note:</b> Call our Application Specialists for longer signal and power cord lengths.

Supplier's Site

Technical Specifications

  Cole-Parmer
Product Category Liquid Handling Pumps
Product Number GO-79306-15
Product Name Variable-speed Gas Piston Pump for hazardous duty, 115 V; Class 1 Div 2
Pump Type Metering Pump; Piston Plunger Pump
Unlock Full Specs
to access all available technical data

Similar Products

Metering Pumps -  - Chemetall
Specs
Pump Type Metering Pump; Peristaltic Pump; Positive Displacement Pump
View Details
LPV Series Variable Volume Dispense Pumps -  - Lee Co. (The)
Specs
Pump Type Positive Displacement Pump
View Details
W Series Aluminum Pumps - W100 - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Power Source NoSourceIncluded
Pump Housing Material Aluminum
View Details
Grit Pump - PISTA® TURBO™ - Smith & Loveless, Inc.
Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 500.000 GPM (1893.94 L/min)
HP 40.00 HP
View Details