Cole-Parmer Catalyst FH100 Pump for 1.6 mm Wall Tubing, 400 rpm, 115/230 V GO-77722-00

Description
• You'll be up to speed and pumping in no time at all • Integrated pump and drive systems are provided fully assembled, reducing setup time • Contamination-free pumping—the fluid contacts only the tubing • Intuitive keypad is easy to use quickly increase or decrease flow • Digital display of speed (rpm) for accurate control and repeatability • Reversible motor permits purging of tubing before and after use • Pump head accepts multiple tubing sizes to provide a broad flow range • Unique "rapid-load" pump head allows fast tube loading and minimizes downtime • Interlock switch powers unit down when pump head is opened for tubing change • Remote control capability is ideal for automated process applications Catalyst FH100 and FH100X peristaltic pumps are designed specifically for easy repeatability, fluid transfer, metering, and worry-free performance in a variety of life science and laboratory applications. The broad flow range capability of these pumps make them ideal for laboratory to pilot process scale-up requirements. For control flexibility, these pumps feature remote operation of speed, pumping direction, and start/stop.|These pumps are a reliable alternative to piston pumps, gear pumps, and other circulating pumps. Catalyst FH100 variable-speed pumps are self priming and contain no valves or seals elimina ting routine maintenance demands. Fluid contacts only the tubing, providing for contamination-free pumping in high-purity applications.

Suppliers

Company
Product
Description
Supplier Links
Catalyst FH100 Pump for 1.6 mm Wall Tubing, 400 rpm, 115/230 V - GO-77722-00 - Cole-Parmer
Vernon Hills, IL, United States
Catalyst FH100 Pump for 1.6 mm Wall Tubing, 400 rpm, 115/230 V
GO-77722-00
Catalyst FH100 Pump for 1.6 mm Wall Tubing, 400 rpm, 115/230 V GO-77722-00
• You'll be up to speed and pumping in no time at all • Integrated pump and drive systems are provided fully assembled, reducing setup time • Contamination-free pumping—the fluid contacts only the tubing • Intuitive keypad is easy to use quickly increase or decrease flow • Digital display of speed (rpm) for accurate control and repeatability • Reversible motor permits purging of tubing before and after use • Pump head accepts multiple tubing sizes to provide a broad flow range • Unique "rapid-load" pump head allows fast tube loading and minimizes downtime • Interlock switch powers unit down when pump head is opened for tubing change • Remote control capability is ideal for automated process applications Catalyst FH100 and FH100X peristaltic pumps are designed specifically for easy repeatability, fluid transfer, metering, and worry-free performance in a variety of life science and laboratory applications. The broad flow range capability of these pumps make them ideal for laboratory to pilot process scale-up requirements. For control flexibility, these pumps feature remote operation of speed, pumping direction, and start/stop.|These pumps are a reliable alternative to piston pumps, gear pumps, and other circulating pumps. Catalyst FH100 variable-speed pumps are self priming and contain no valves or seals elimina ting routine maintenance demands. Fluid contacts only the tubing, providing for contamination-free pumping in high-purity applications.

• You'll be up to speed and pumping in no time at all
• Integrated pump and drive systems are provided fully assembled, reducing setup time
• Contamination-free pumping—the fluid contacts only the tubing
• Intuitive keypad is easy to use<emdash>quickly increase or decrease flow
• Digital display of speed (rpm) for accurate control and repeatability
• Reversible motor permits purging of tubing before and after use
• Pump head accepts multiple tubing sizes to provide a broad flow range
• Unique "rapid-load" pump head allows fast tube loading and minimizes downtime
• Interlock switch powers unit down when pump head is opened for tubing change
• Remote control capability is ideal for automated process applications
Catalyst<tm> FH100 and FH100X peristaltic pumps are designed specifically for easy repeatability, fluid transfer, metering, and worry-free performance in a variety of life science and laboratory applications. The broad flow range capability of these pumps make them ideal for laboratory to pilot process scale-up requirements. For control flexibility, these pumps feature remote operation of speed, pumping direction, and start/stop.|These pumps are a reliable alternative to piston pumps, gear pumps, and other circulating pumps. Catalyst FH100 variable-speed pumps are self priming and contain no valves or seals<emdash>eliminating routine maintenance demands. Fluid contacts only the tubing, providing for contamination-free pumping in high-purity applications.

Supplier's Site

Technical Specifications

  Cole-Parmer
Product Category Liquid Handling Pumps
Product Number GO-77722-00
Product Name Catalyst FH100 Pump for 1.6 mm Wall Tubing, 400 rpm, 115/230 V
Pump Type Peristaltic Pump
Unlock Full Specs
to access all available technical data

Similar Products

Screw Centrifugal Pump - Triton® - Vaughan Co., Inc.
Specs
Pump Type Centrifugal Pump; Positive Displacement Pump; Screw Pump
Media Liquids, Liquids with Solids, Sludge
View Details
Constant Flow Metering Pump System - FSH-CF22 - Guangzhou Ascend Precision Machinery Co., Ltd.
Guangzhou Ascend Precision Machinery Co., Ltd.
Specs
Pump Type Injection Pump; Metering Pump; Rotary Vane Pump
Liquid Flow 1.902 GPM (7.20 L/min)
HP 2.14 HP
View Details
Metering Pumps -  - Chemetall
Specs
Pump Type Metering Pump; Peristaltic Pump; Positive Displacement Pump
View Details
TEXEL®Magnet Drive Pump - 0326 - Texel-Seikow USA, Inc.
Texel-Seikow USA, Inc.
Specs
Pump Type Magnetic Drive Pump; Sealless Pump
Liquid Flow 40.000 to 750.000 GPM (151.52 to 2840.91 L/min)
Discharge Size 2.000 inch (50.8 mm)
View Details