Cole-Parmer Cole-Parmer Motorized Drum Pump System, 35 GPM, 39"L SS Tube; 115V GO-70614-10

Description
• Complete drum pump system specifically packaged for different applications • Equipped with variable-speed control motors for added safety and control • Maintenance is reduced with no mechanical seals • Run dry capability Pre-configured drum and container pumps are engineered to safely transfer a variety of liquids from drums, tanks, and small storage vessels. Based upon the application, polypropylene (PP), CPVC, PVDF, and 316 stainless steel (SS) materials provide excellent chemical resistance against corrosive liquids. The Measurement Pump Packages (Models 70614-06, -07, -08 and -09) include a digital flowmeter and totalizer. The dispensing hose for all the pumps is a 6-ft length of PVC tubing. The storage bracket for all packages is made from 16 gauge coated steel.

Suppliers

Company
Product
Description
Supplier Links
Cole-Parmer Motorized Drum Pump System, 35 GPM, 39
Vernon Hills, IL, United States
Cole-Parmer Motorized Drum Pump System, 35 GPM, 39"L SS Tube; 115V
GO-70614-10
Cole-Parmer Motorized Drum Pump System, 35 GPM, 39"L SS Tube; 115V GO-70614-10
• Complete drum pump system specifically packaged for different applications • Equipped with variable-speed control motors for added safety and control • Maintenance is reduced with no mechanical seals • Run dry capability Pre-configured drum and container pumps are engineered to safely transfer a variety of liquids from drums, tanks, and small storage vessels. Based upon the application, polypropylene (PP), CPVC, PVDF, and 316 stainless steel (SS) materials provide excellent chemical resistance against corrosive liquids. The Measurement Pump Packages (Models 70614-06, -07, -08 and -09) include a digital flowmeter and totalizer. The dispensing hose for all the pumps is a 6-ft length of PVC tubing. The storage bracket for all packages is made from 16 gauge coated steel.

• Complete drum pump system specifically packaged for different applications
• Equipped with variable-speed control motors for added safety and control
• Maintenance is reduced with no mechanical seals
• Run dry capability
Pre-configured drum and container pumps are engineered to safely transfer a variety of liquids from drums, tanks, and small storage vessels. Based upon the application, polypropylene (PP), CPVC, PVDF, and 316 stainless steel (SS) materials provide excellent chemical resistance against corrosive liquids.
The Measurement Pump Packages (Models 70614-06, -07, -08 and -09) include a digital flowmeter and totalizer. The dispensing hose for all the pumps is a 6-ft length of PVC tubing. The storage bracket for all packages is made from 16 gauge coated steel.

Supplier's Site

Technical Specifications

  Cole-Parmer
Product Category Liquid Handling Pumps
Product Number GO-70614-10
Product Name Cole-Parmer Motorized Drum Pump System, 35 GPM, 39"L SS Tube; 115V
Pump Type Drum Pump
Unlock Full Specs
to access all available technical data

Similar Products

TEXEL®Magnet Drive Pump - 6410 - Texel-Seikow USA, Inc.
Texel-Seikow USA, Inc.
Specs
Pump Type Magnetic Drive Pump; Sealless Pump
Liquid Flow 40.000 to 750.000 GPM (151.52 to 2840.91 L/min)
Discharge Size 4.000 inch (102 mm)
View Details
FSH-CM Series of slit coating pump system - FSH-CM - Guangzhou Ascend Precision Machinery Co., Ltd.
Guangzhou Ascend Precision Machinery Co., Ltd.
Specs
Pump Type Injection Pump; Metering Pump; Rotary Vane Pump
Pump Housing Material Stainless Steel; Teflon, Ceramic
Industry Served PhotoResist coating, Slot die coating, Perovskite solar cell coating
View Details
 - 7026898 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pump Type Diaphragm Pump; Positive Displacement Pump
Discharge Pressure 11.0 psi (7.73 m of Water)
Liquid Flow 0.100 GPM (0.38 L/min)
View Details
LPD Series Variable Volume Dispense Pump -  - Lee Co. (The)
Specs
Pump Type Positive Displacement Pump
View Details