Cole-Parmer MDS 025-6L 56C-BARESHAFT - Industrial progressing cavity pump with 56C motor mount, 2.5 - 451 GPH, 90 psi GO-76804-35

Description
• Excellent chemical resistance, pulseless flow, and low shear • Gentle low-shear fluid transfer capable of pumping small particles without damaging product • Pumps can handle a variety of polymers and chemicals—ideal for pharmaceutical and water treatment applications • Sanitary models approved for 3A sanitary applications and can be cleaned in place A|Pump heads can be mounted on a NEMA 56C frame motor. Pump heads can also be directly connected or belt driven by an AC or DC motor, gasoline engine (min. 2 hp), or air motor. B |Pumps are close-coupled to an AC motor with an integral VFD controller. The VFD controller features a “hands-off-auto†switch, providing speeds from 30 to 600 rpm. C|Pumps feature a ½-hp motor with 230/460 VAC input power. This configuration has a mechanical variable-speed drive that adjusts from 0 to 1000 rpm.| |Options are broken up into an industrial and a sanitary categories. Other elastomers are avialble, please contact an Applications Specialts for additional information.

Suppliers

Company
Product
Description
Supplier Links
MDS 025-6L 56C-BARESHAFT - Industrial progressing cavity pump with 56C motor mount, 2.5 - 451 GPH, 90 psi - GO-76804-35 - Cole-Parmer
Vernon Hills, IL, United States
MDS 025-6L 56C-BARESHAFT - Industrial progressing cavity pump with 56C motor mount, 2.5 - 451 GPH, 90 psi
GO-76804-35
MDS 025-6L 56C-BARESHAFT - Industrial progressing cavity pump with 56C motor mount, 2.5 - 451 GPH, 90 psi GO-76804-35
• Excellent chemical resistance, pulseless flow, and low shear • Gentle low-shear fluid transfer capable of pumping small particles without damaging product • Pumps can handle a variety of polymers and chemicals—ideal for pharmaceutical and water treatment applications • Sanitary models approved for 3A sanitary applications and can be cleaned in place A|Pump heads can be mounted on a NEMA 56C frame motor. Pump heads can also be directly connected or belt driven by an AC or DC motor, gasoline engine (min. 2 hp), or air motor. B |Pumps are close-coupled to an AC motor with an integral VFD controller. The VFD controller features a “hands-off-auto†switch, providing speeds from 30 to 600 rpm. C|Pumps feature a ½-hp motor with 230/460 VAC input power. This configuration has a mechanical variable-speed drive that adjusts from 0 to 1000 rpm.| |Options are broken up into an industrial and a sanitary categories. Other elastomers are avialble, please contact an Applications Specialts for additional information.

• Excellent chemical resistance, pulseless flow, and low shear
• Gentle low-shear fluid transfer capable of pumping small particles without damaging product
• Pumps can handle a variety of polymers and chemicals—ideal for pharmaceutical and water treatment applications
• Sanitary models approved for 3A sanitary applications and can be cleaned in place
<b>A</b>|Pump heads can be mounted on a NEMA 56C frame motor. Pump heads can also be directly connected or belt driven by an AC or DC motor, gasoline engine (min. 2 hp), or air motor.
<b>B</b> |Pumps are close-coupled to an AC motor with an integral VFD controller. The VFD controller features a “hands-off-auto†switch, providing speeds from 30 to 600 rpm.
<b>C</b>|Pumps feature a ½-hp motor with 230/460 VAC input power. This configuration has a mechanical variable-speed drive that adjusts from 0 to 1000 rpm.| |Options are broken up into an industrial and a sanitary categories. Other elastomers are avialble, please contact an Applications Specialts for additional information.

Supplier's Site

Technical Specifications

  Cole-Parmer
Product Category Liquid Handling Pumps
Product Number GO-76804-35
Product Name MDS 025-6L 56C-BARESHAFT - Industrial progressing cavity pump with 56C motor mount, 2.5 - 451 GPH, 90 psi
Pump Type Progressing Cavity Pump
Unlock Full Specs
to access all available technical data

Similar Products

TEXEL®Magnet Drive Pump - 1516 - Texel-Seikow USA, Inc.
Texel-Seikow USA, Inc.
Specs
Pump Type Magnetic Drive Pump; Sealless Pump
Liquid Flow 40.000 to 750.000 GPM (151.52 to 2840.91 L/min)
Discharge Size 1.000 inch (25.4 mm)
View Details
FSH-CM Series of slit coating pump system - FSH-CM - Guangzhou Ascend Precision Machinery Co., Ltd.
Guangzhou Ascend Precision Machinery Co., Ltd.
Specs
Pump Type Injection Pump; Metering Pump; Rotary Vane Pump
Pump Housing Material Stainless Steel; Teflon, Ceramic
Industry Served PhotoResist coating, Slot die coating, Perovskite solar cell coating
View Details
 - 7026882 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pump Type Centrifugal Pump
Discharge Pressure 14.5 psi (10.2 m of Water)
Liquid Flow 0.739 GPM (2.80 L/min)
View Details
LPV Series Variable Volume Dispense Pumps -  - Lee Co. (The)
Specs
Pump Type Positive Displacement Pump
View Details