Cole-Parmer Quad-Head Diaphragm Pump, for Fluids, 4.9/3.2 LPM; 12 VDC GO-78182-15

Description
• 6, 12, or 24 VDC driven diaphragm pumps for liquid or gas applications • Run pump heads as separate entities or in series/parallel configurations • Oil free pumps contami nation free • Entry port plate can be rotated in four different positions to accommodate any application Multiple head diaphragm pumps are an ideal option in locations where low current and high reliability are needed. Fluids do not come into contact with any metals only silicone diaphragms and valves and polypropylene heads. Unique construction allows models 78182-40 and 78182-45 to be configured for simultaneous delivery of gas in two of its heads, and liquid in the other two heads. |What's included: 6" cable with stripped ends.

Suppliers

Company
Product
Description
Supplier Links
Quad-Head Diaphragm Pump, for Fluids, 4.9/3.2 LPM; 12 VDC - GO-78182-15 - Cole-Parmer
Vernon Hills, IL, United States
Quad-Head Diaphragm Pump, for Fluids, 4.9/3.2 LPM; 12 VDC
GO-78182-15
Quad-Head Diaphragm Pump, for Fluids, 4.9/3.2 LPM; 12 VDC GO-78182-15
• 6, 12, or 24 VDC driven diaphragm pumps for liquid or gas applications • Run pump heads as separate entities or in series/parallel configurations • Oil free pumps contami nation free • Entry port plate can be rotated in four different positions to accommodate any application Multiple head diaphragm pumps are an ideal option in locations where low current and high reliability are needed. Fluids do not come into contact with any metals only silicone diaphragms and valves and polypropylene heads. Unique construction allows models 78182-40 and 78182-45 to be configured for simultaneous delivery of gas in two of its heads, and liquid in the other two heads. |What's included: 6" cable with stripped ends.

• 6, 12, or 24 VDC driven diaphragm pumps for liquid or gas applications
• Run pump heads as separate entities or in series/parallel configurations
• Oil free pumps<emdash>contamination free
• Entry port plate can be rotated in four different positions to accommodate any application
Multiple head diaphragm pumps are an ideal option in locations where low current and high reliability are needed. Fluids do not come into contact with any metals<emdash>only silicone diaphragms and valves and polypropylene heads. Unique construction allows models 78182-40 and 78182-45 to be configured for simultaneous delivery of gas in two of its heads, and liquid in the other two heads. |<b>What's included:</b> 6" cable with stripped ends.

Supplier's Site

Technical Specifications

  Cole-Parmer
Product Category Liquid Handling Pumps
Product Number GO-78182-15
Product Name Quad-Head Diaphragm Pump, for Fluids, 4.9/3.2 LPM; 12 VDC
Pump Type Diaphragm Pump
Unlock Full Specs
to access all available technical data

Similar Products

Metering Pumps -  - Chemetall
Specs
Pump Type Metering Pump; Peristaltic Pump; Positive Displacement Pump
View Details
LPM Series Fixed Volume Dispense Pumps -  - Lee Co. (The)
Specs
Pump Type Positive Displacement Pump
View Details
Power Pack Pump/Motor Combinations - Bi-Rotational - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Power Source DC; AC; 12 VDC, 24 VDC, 115 VAC, 230V to 460V, Three Phase, 480V to 690V, Three Phase, 230 VAC
Media Liquids, Oil
View Details
Above Ground Pump Station - EVERLAST™ Series 1000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details