Cole-Parmer Motorized Drum Pump System, 35 GPM, 39"L PP Tube; 230V GO-70614-23

Description
• Complete drum pump system specifically packaged for different applications • Equipped with variable-speed control motors for added safety and control • Maintenance is reduced with no mechanical seals • Run dry capability > Pre-configured drum and container pumps are engineered to safely transfer... > a variety of liquids from drums, tanks, and small storage vessels. Based upon the application, polypropylene (PP), CPVC, PVDF, and 316 stainless steel (SS) materials provide excellent chemical resistance against corrosive liquids. The Measurement Pump Packages include a digital flowmeter and totalizer. The dispensing hose for all the pumps is a 6-ft length of PVC tubing. The storage bracket for all packages is made from 16 gauge coated steel.

Suppliers

Company
Product
Description
Supplier Links
Motorized Drum Pump System, 35 GPM, 39
Vernon Hills, IL, United States
Motorized Drum Pump System, 35 GPM, 39"L PP Tube; 230V
GO-70614-23
Motorized Drum Pump System, 35 GPM, 39"L PP Tube; 230V GO-70614-23
• Complete drum pump system specifically packaged for different applications • Equipped with variable-speed control motors for added safety and control • Maintenance is reduced with no mechanical seals • Run dry capability > Pre-configured drum and container pumps are engineered to safely transfer... > a variety of liquids from drums, tanks, and small storage vessels. Based upon the application, polypropylene (PP), CPVC, PVDF, and 316 stainless steel (SS) materials provide excellent chemical resistance against corrosive liquids. The Measurement Pump Packages include a digital flowmeter and totalizer. The dispensing hose for all the pumps is a 6-ft length of PVC tubing. The storage bracket for all packages is made from 16 gauge coated steel.

• Complete drum pump system specifically packaged for different applications
• Equipped with variable-speed control motors for added safety and control
• Maintenance is reduced with no mechanical seals
• Run dry capability
<div class="cp-accordion"><h3>Pre-configured drum and container pumps are engineered to safely transfer...</h3><div> a variety of liquids from drums, tanks, and small storage vessels. Based upon the application, polypropylene (PP), CPVC, PVDF, and 316 stainless steel (SS) materials provide excellent chemical resistance against corrosive liquids.
The Measurement Pump Packages include a digital flowmeter and totalizer. The dispensing hose for all the pumps is a 6-ft length of PVC tubing. The storage bracket for all packages is made from 16 gauge coated steel.</div></div>

Supplier's Site

Technical Specifications

  Cole-Parmer
Product Category Liquid Handling Pumps
Product Number GO-70614-23
Product Name Motorized Drum Pump System, 35 GPM, 39"L PP Tube; 230V
Pump Type Drum Pump
Unlock Full Specs
to access all available technical data

Similar Products

TEXEL®Magnet Drive Pump - 1516 - Texel-Seikow USA, Inc.
Texel-Seikow USA, Inc.
Specs
Pump Type Magnetic Drive Pump; Sealless Pump
Liquid Flow 40.000 to 750.000 GPM (151.52 to 2840.91 L/min)
Discharge Size 1.000 inch (25.4 mm)
View Details
Digital Control Filling/ Spraying System - FSH-SK-AP - Guangzhou Ascend Precision Machinery Co., Ltd.
Guangzhou Ascend Precision Machinery Co., Ltd.
Specs
Pump Type Injection Pump; Metering Pump; Positive Displacement Pump; Rotary Vane Pump
Industry Served Lithium battery electrolyte injection, Reagent dispensing or filling, Contact lens dispensing, Flavor, essence and liquid vitamin additions
View Details
 - 8170766 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pump Type Centrifugal Pump
Discharge Pressure 217.6 psi (153 m of Water)
Liquid Flow 0.462 GPM (1.75 L/min)
View Details
LPV Series Variable Volume Dispense Pumps -  - Lee Co. (The)
Specs
Pump Type Positive Displacement Pump
View Details