Cat Pumps - High Pressure Pumps & Systems Direct Drive Motorized Plunger Extractor Pump 1XP075.031

Description
This is a compact, direct drive (1750 RPM) motorized pump unit used in portable extractors, electric truck mounts, misting, hydrostatic testing, and wash down applications. It is constructed of a plated aluminum crankcase body, 304 stainless steel valve assemblies, solid ceramic plungers, special blend fluorocarbon seals and o-rings. Pump features a patented greaseless design, 100% sealed wet end and keyed shaft so pump can operate clock-wise or counterclockwise rotation. Equipped with a AC induction, ODP motor certified to CE, UL and CSA.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Direct Drive Motorized Plunger Extractor Pump - 1XP075.031 - Cat Pumps - High Pressure Pumps & Systems
Minneapolis, MN, USA
Direct Drive Motorized Plunger Extractor Pump
1XP075.031
Direct Drive Motorized Plunger Extractor Pump 1XP075.031
This is a compact, direct drive (1750 RPM) motorized pump unit used in portable extractors, electric truck mounts, misting, hydrostatic testing, and wash down applications. It is constructed of a plated aluminum crankcase body, 304 stainless steel valve assemblies, solid ceramic plungers, special blend fluorocarbon seals and o-rings. Pump features a patented greaseless design, 100% sealed wet end and keyed shaft so pump can operate clock-wise or counterclockwise rotation. Equipped with a AC induction, ODP motor certified to CE, UL and CSA.

This is a compact, direct drive (1750 RPM) motorized pump unit used in portable extractors, electric truck mounts, misting, hydrostatic testing, and wash down applications. It is constructed of a plated aluminum crankcase body, 304 stainless steel valve assemblies, solid ceramic plungers, special blend fluorocarbon seals and o-rings. Pump features a patented greaseless design, 100% sealed wet end and keyed shaft so pump can operate clock-wise or counterclockwise rotation. Equipped with a AC induction, ODP motor certified to CE, UL and CSA.

Supplier's Site Datasheet

Technical Specifications

  Cat Pumps - High Pressure Pumps & Systems
Product Category Liquid Handling Pumps
Product Number 1XP075.031
Product Name Direct Drive Motorized Plunger Extractor Pump
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump
Unlock Full Specs
to access all available technical data

Similar Products

TEXEL®Magnet Drive Pump - 1518 - Texel-Seikow USA, Inc.
Texel-Seikow USA, Inc.
Specs
Pump Type Magnetic Drive Pump; Sealless Pump
Liquid Flow 40.000 to 750.000 GPM (151.52 to 2840.91 L/min)
Discharge Size 1.000 inch (25.4 mm)
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
HTM Circulation Pumps -  NKL -  - Dickow Pump Company, Inc.
Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Circulation Pump
Liquid Flow 4402.867 GPM (16677.53 L/min)
Media Temperature 340 F (171 C)
View Details
Air-Operated Chemical Metering Pump - VPA10P-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.790 GPM (2.99 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details