Carlisle Horizontal Piston EXEL Ceramic Coated

Description
Name: EXEL Ceramic Coated Part Number: 41-39045 Family:Horizontal Piston Pump Type: Pump Max Output Pressure: 450 psi (31 bar) Ratio: 4.5:1 Wetted Materials: stainless steel Air In: 100 psi (6.9 bar) Flow Curve: 6.85 GPM at 60 Cycles Max.
Datasheet
Description
Name: EXEL Ceramic Coated Part Number: 41-39045 Family:Horizontal Piston Pump Type: Pump Max Output Pressure: 450 psi (31 bar) Ratio: 4.5:1 Wetted Materials: stainless steel Air In: 100 psi (6.9 bar) Flow Curve: 6.85 GPM at 60 Cycles Max.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Horizontal Piston - EXEL Ceramic Coated - Carlisle
Scottsdale, AZ, United States
Horizontal Piston
EXEL Ceramic Coated
Horizontal Piston EXEL Ceramic Coated
Name: EXEL Ceramic Coated Part Number: 41-39045 Family:Horizontal Piston Pump Type: Pump Max Output Pressure: 450 psi (31 bar) Ratio: 4.5:1 Wetted Materials: stainless steel Air In: 100 psi (6.9 bar) Flow Curve: 6.85 GPM at 60 Cycles Max.

Name: EXEL Ceramic Coated
Part Number: 41-39045
Family:Horizontal Piston Pump
Type: Pump
Max Output Pressure: 450 psi (31 bar)
Ratio: 4.5:1
Wetted Materials: stainless steel
Air In: 100 psi (6.9 bar)
Flow Curve: 6.85 GPM at 60 Cycles Max.

Supplier's Site Datasheet

Technical Specifications

  Carlisle
Product Category Liquid Handling Pumps
Product Number EXEL Ceramic Coated
Product Name Horizontal Piston
Pump Type Drum Pump; Piston Plunger Pump; Positive Displacement Pump
Discharge Pressure 450.0 psi (316 m of Water)
Liquid Flow 6.850 GPM (25.95 L/min)
Discharge Size 1.000 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Air-Operated Chemical Metering Pump - VPA7S-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.550 GPM (2.08 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
Pump, Hydrostatic Test Portable, B-Style, 1000 Psi - 938-9210 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 1000.0 psi (703 m of Water)
Liquid Flow 7.500 GPM (28.41 L/min)
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details