Shakeproof Washers - Internal
For Screw/Bolt Size = M8
Washer Type = Internal Tooth
Inside Diameter = 8.4mm
Outside Diameter = 15mm
Material = Steel
Finish = Bright Zinc Plated
Thickness = 0.8mm
RS Components, Ltd. | |
---|---|
Product Category | Washers |
Product Number | 530129 |
Washer Type | Lockwasher, Internal Tooth |
Material | Steel |
Finish | ZincPlated |
Inside Diameter | 0.331 inch (8.400 mm) |