RS Components, Ltd. Washers 525925

Description
RS PRO DIN 125 FORM A,BZP STEEL,M4
Request a Quote
Description
RS PRO DIN 125 FORM A,BZP STEEL,M4
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Washers - 525925 - RS Components, Ltd.
Corby, Northants, United Kingdom
Washers
525925
Washers 525925
RS PRO DIN 125 FORM A,BZP STEEL,M4

RS PRO DIN 125 FORM A,BZP STEEL,M4

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Washers
Product Number 525925
Product Name Washers
Material Steel; Steel
Finish ZincPlated
Inside Diameter 0.169 inch (4.300 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Washers - 2874010 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material StainlessSteel; Stainless Steel
Inside Diameter 0.315 inch (8.000 mm)
Thickness 0.059 inch (1.500 mm)
View Details
Washers - 4899494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Steel
Inside Diameter 0.157 inch (4.000 mm)
Thickness 0.020 inch (0.500 mm)
View Details
Washers - 527375 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material StainlessSteel; Stainless steel
Finish Plain
Inside Diameter 0.146 inch (3.700 mm)
View Details
Washers - 2452895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Steel
Finish Galvanized
Inside Diameter 0.681 inch (17.297 mm)
View Details