Spring Washers - Single Coil
For Screw/Bolt Size = M16
Washer Type = Spring
Inside Diameter = 16.2mm
Outside Diameter = 24.4mm
Material = Steel
Finish = Bright Zinc Plated
Thickness = 3.5mm
RS Components, Ltd. | |
---|---|
Product Category | Washers |
Product Number | 276803 |
Material | Steel |
Finish | ZincPlated |
Inside Diameter | 0.638 inch (16.200 mm) |