Crinkle Washers
For Screw/Bolt Size = M2
Washer Type = Crinkle
Inside Diameter = 2.25mm
Outside Diameter = 4.51mm
Material = Stainless Steel
Stainless Steel Type = A2
Finish = Plain
Thickness = 0.16mm
RS Components, Ltd. | |
---|---|
Product Category | Washers |
Product Number | 428616 |
Washer Type | Crinkle |
Material | StainlessSteel |
Finish | Plain |
Inside Diameter | 0.089 inch (2.250 mm) |