Minerallac Company
Flat/Plain Washer - Non Metric
43350
-
Minerallac Company
-
Minerallac Company
Description
INNER DIAMETER 3/4 INCH
INNER DIAMETER - DECIMAL .75
INNER DIAMETER - DECIMAL - UOM IN
INNER DIAMETER - FRACTIONAL 3/4
MATERIAL BRASS
TYPE ROUND
PACKAGING TYPE CARDBOARD BOX
PACKAGING QUANTITY 100 PER BOX
Datasheet
Suppliers
Flat/Plain Washer - Non Metric
43350
INNER DIAMETER 3/4 INCH
INNER DIAMETER - DECIMAL .75
INNER DIAMETER - DECIMAL - UOM IN
INNER DIAMETER - FRACTIONAL 3/4
MATERIAL BRASS
TYPE ROUND
PACKAGING TYPE CARDBOARD BOX
PACKAGING QUANTITY 100 PER BOX
- INNER DIAMETER 3/4 INCH
- INNER DIAMETER - DECIMAL .75
- INNER DIAMETER - DECIMAL - UOM IN
- INNER DIAMETER - FRACTIONAL 3/4
- MATERIAL BRASS
- TYPE ROUND
- PACKAGING TYPE CARDBOARD BOX
- PACKAGING QUANTITY 100 PER BOX
Datasheet
Flat/Plain Washer - Non Metric
43350
INNER DIAMETER 3/4 INCH
INNER DIAMETER - DECIMAL .75
INNER DIAMETER - DECIMAL - UOM IN
INNER DIAMETER - FRACTIONAL 3/4
MATERIAL BRASS
TYPE ROUND
PACKAGING TYPE CARDBOARD BOX
PACKAGING QUANTITY 100 PER BOX
- INNER DIAMETER 3/4 INCH
- INNER DIAMETER - DECIMAL .75
- INNER DIAMETER - DECIMAL - UOM IN
- INNER DIAMETER - FRACTIONAL 3/4
- MATERIAL BRASS
- TYPE ROUND
- PACKAGING TYPE CARDBOARD BOX
- PACKAGING QUANTITY 100 PER BOX
Datasheet
Technical Specifications
Product Category
|
Washers |
Product Number
|
43350 |
Product Name
|
Flat/Plain Washer - Non Metric |
Washer Type
|
Flat or USS
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Washer Type
Shoulder
Material
Nylon
Inside Diameter
0.260 inch (6.604 mm)
View Details
4 suppliers
Washer Type
Flat or USS
Material
Steel; Mild Steel
Finish
BlackOxide
View Details
Washer Type
Constant Force Spacer
Material
Steel
Finish
NickelPlated
View Details