Minerallac Company Flat Washer - Non Metric 70325

Description
ROUND TYPE 18-8 STAINLESS STEEL MATERIAL STAINLESS FINISH 0.296 INCH INNER DIAMETER 0.64 INCH OUTER DIAMETER 0.08 INCH THICKNESS 1/4 INCH FASTENER SIZE COLOR SILVER PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Washer - Non Metric - 70325 - Minerallac Company
Hampshire, IL, USA
Flat Washer - Non Metric
70325
Flat Washer - Non Metric 70325
ROUND TYPE 18-8 STAINLESS STEEL MATERIAL STAINLESS FINISH 0.296 INCH INNER DIAMETER 0.64 INCH OUTER DIAMETER 0.08 INCH THICKNESS 1/4 INCH FASTENER SIZE COLOR SILVER PACKAGING QUANTITY 100 PER BOX
  • ROUND TYPE
  • 18-8 STAINLESS STEEL MATERIAL
  • STAINLESS FINISH
  • 0.296 INCH INNER DIAMETER
  • 0.64 INCH OUTER DIAMETER
  • 0.08 INCH THICKNESS
  • 1/4 INCH FASTENER SIZE
  • COLOR SILVER
  • PACKAGING QUANTITY 100 PER BOX
Datasheet
Flat Washer - Non Metric - 70325 - Minerallac Company
Hampshire, IL, USA
Flat Washer - Non Metric
70325
Flat Washer - Non Metric 70325
ROUND TYPE 18-8 STAINLESS STEEL MATERIAL STAINLESS FINISH 0.296 INCH INNER DIAMETER 0.64 INCH OUTER DIAMETER 0.08 INCH THICKNESS 1/4 INCH FASTENER SIZE COLOR SILVER PACKAGING QUANTITY 100 PER BOX
  • ROUND TYPE
  • 18-8 STAINLESS STEEL MATERIAL
  • STAINLESS FINISH
  • 0.296 INCH INNER DIAMETER
  • 0.64 INCH OUTER DIAMETER
  • 0.08 INCH THICKNESS
  • 1/4 INCH FASTENER SIZE
  • COLOR SILVER
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Washers
Product Number 70325
Product Name Flat Washer - Non Metric
Washer Type Flat or USS
Material StainlessSteel
Finish Stainless
Inside Diameter 0.296 inch (7.518 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Split Lock Washers (inch) - A 9Q19-04 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Lockwasher, Helical Spring
Material HardenedSteel
Inside Diameter 0.120 inch (3.048 mm)
View Details
Nord-Lock Steel Construction Washers -  - Nord-Lock, Inc.
Specs
Washer Type Wedge Locking
Material Steel
Metric Size M12 (optional feature); M14 (optional feature); M16 (optional feature); M20 (optional feature); M24 (optional feature); M30 (optional feature); M36 (optional feature)
View Details
Adjust Metal Washer - Stainless Steel Black - SWAS-5-16-2-AWBK - NBK America LLC
Specs
Washer Type Constant Force Spacer
Material StainlessSteel
Outside Diameter 0.197 inch (5.000 mm)
View Details
Heavy Duty Square Washers - 31926 - Jergens, Inc.
Specs
Washer Type Square or Rectangle
Material Steel; 1018 Steel
Finish BlackOxide
View Details