Flat washers insulate against moisture and electricity. Resist corrosion, abrasion and most chemicals. They provide full insulation, cushioning and spacing.
M2.5 Flat Washer 0.126" (3.20mm) Thick Nylon
Essentra Components | DigiKey | |
---|---|---|
Product Category | Washers | Washers |
Product Number | FW0080A | FW0080A-ND |
Product Name | Flat Washers - Plastic | Standard Washers |
Washer Type | Flat or USS | Flat or USS |
Material | Nylon | Nylon |
Inside Diameter | 0.115 inch (2.921 mm) |