Shoulder washer also known as insulation sleeves, are impervious to moisture, dirt and most chemicals. Self lubricating and resistant to corrosino and abrasion.
#10 Shoulder Washer 0.563" (14.30mm) Thick Nylon
Essentra Components | DigiKey | |
---|---|---|
Product Category | Washers | Washers |
Product Number | MNI-10-32 | RPC4358-ND |
Product Name | Shoulder Washers | Bushing, Shoulder Washers |
Washer Type | Shoulder | |
Material | Nylon | Nylon |
Inside Diameter | 0.200 inch (5.080 mm) |