Belleville Springs 45,000 LBS
Bolts: B-7/ B-16
Bolt Stress: 45,000 lbs
Material : H11/H13
Working temperatures To 1000 (f) Depending Upon Material Used
All Springs can be manufactured with 17-7 ph & Inconel material. However for the same bolt size & torque value, only tK and ho will be different.
Daemar Inc. | |
---|---|
Product Category | Washers |
Product Number | BS-45-1.125 |
Product Name | Belleville Springs 45,000 LBS |
Washer Type | Belleville |