Tolomatic
Disc Brakes H220 Series
H220DBC
Technical Specifications
Product Category
|
Hydraulic Brakes |
Product Number
|
H220DBC |
Product Name
|
Disc Brakes H220 Series |
Torque
|
2583 Ft-lbs (3503 N-m)
|
Hydraulic Pressure
|
1500 psi (1056 m H2O)
|
Configuration
|
Disc
|
Engagement
|
Friction
|
Unlock Full Specs
to access all available technical data
Similar Products
Hilliard Corporation (The)
Hydraulic Pressure
1600 psi (1126 m H2O)
Configuration
Disc
Engagement
Friction
View Details
Configuration
Disc
Length
0.25 to 1.00 inch (6.35 to 25.4 mm)
View Details
Configuration
Disc
Engagement
Friction
Shaft
Right Angle
View Details
Force Control Industries, Inc.
Torque
25 Ft-lbs (33.9 N-m)
Power
0.5000 to 25 HP
Pneumatic Pressure
46 psi (32.37 m H2O)
View Details