New Way Air Bearings Datasheets for Air Bearings
Air bearings use a thin film of pressurized air to support a load. They do not generate friction.
Air Bearings: Learn more
| Product Name | Notes |
|---|---|
| For applications where pre-loading is difficult or impossible, Vacuum Preloaded Air Bearings add vacuum to New Way Porous Media™ Technology. Simply then, these bearings hold themselves down while simultaneously lifting... | |
| New Way Concave Porous Media™ Radial Air Bearings are designed to maximize open-ID aperture rotary motion. These made-to-order components enable you to engineer a supporting structure outside the rotating body... | |
| New Way Air Bearings® manufactures custom spherical air bearings ideal for use in aerospace and defense applications.These scalable components support a sphere on a thin layer of air, providing all... | |
| New Way Flat Rectangular porous media air bearings offer engineers an easy way to design and build their own custom air bearing assemblies. Made using standard raw materials and ultra-precision... | |
| New Way Flat Round porous media air bearings allow anyone to design and build their own custom air bearing assemblies. The round configuration makes the most efficient use of standard... | |
| New Way® english air bushings make air bearing technology readily-available to engineers who have pre-existing designs based on round shaft guides. These bushings run on standard english precision steel shafting... | |
| New Way® metric air bushings make air bearing technology readily-available to engineers who have pre-existing designs based on round shaft guides. These bushings run on standard metric precision steel shafting... | |
| New Way® Thrust Air Bushings make air bearing technology readily-available to engineers who require radial motion with axial constraint. The Air Bearing Thrust Bushings run on standard english precision steel... | |
| The “T-Series” Spindles are an ideal assembly for building frictionless rotary motion, New Way spindles provide a fast, effective, precision out of the box solution. In either square or round... | |
| The 250 mm FPD precision chuck provides versatile performance. These modular, ultra-precision positioning components are assembled in arrays beneath the areas of interest in the flat panel display manufacturing processing... | |
| The Transition Zone Air Bar is engineered to combine the performance characteristics of its predecessors at a significantly lower cost. This scalable, modular component features a new dovetail profile for... |