New Way Air Bearings Datasheets for Linear Bearings
Linear bearings are used in applications where a component needs to be moved along a straight line with high accuracy.
Linear Bearings: Learn more
| Product Name | Notes |
|---|---|
| New Way® boxway air slides are the organization's original integrated slide-and-guide assembly. These slides combine an accurate guide with an air slide ready-fit for installation. This provides you with the... | |
| New Way® dovetail air slides combine an accurate guide with an air slide ready-fit for installation. This provides the user with the convenience of an integrated guide-and-bearing system. These slides... | |
| New Way® end-supported air slides combine an accurate guide with an air slide ready-fit for installation. This provides engineers with the convenience of integrated guide-and-bearing systems. These slides have a... | |
| The airway™ linear motion guide system is pre-engineered for simple swap-out with conventional rolling element bearing systems. This 'plug-and-play' solution effectively eliminates the need for engineers to acquire an in-depth... |