80/20 Inc. Plastic One-Piece Pull Handles AES-2062

Description
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . Through Hole Angled Arch Polycarbonate Pull Handle is front mounted with between Front Counterbored Through Hole mounting holes.
Description
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . Through Hole Angled Arch Polycarbonate Pull Handle is front mounted with between Front Counterbored Through Hole mounting holes.

Suppliers

Company
Product
Description
Supplier Links
Plastic One-Piece Pull Handles - AES-2062 - Reid Supply
Norton Shores, MI, United States
Plastic One-Piece Pull Handles
AES-2062
Plastic One-Piece Pull Handles AES-2062
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . Through Hole Angled Arch Polycarbonate Pull Handle is front mounted with between Front Counterbored Through Hole mounting holes.

Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies.


. Through Hole Angled Arch Polycarbonate Pull Handle is front mounted with between Front Counterbored Through Hole mounting holes.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handles and Pulls (industrial)
Product Number AES-2062
Product Name Plastic One-Piece Pull Handles
Handle Type 2-point Handle
Unlock Full Specs
to access all available technical data

Similar Products

Handles - HM1291-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Handle Material Metal
Mounting Type Screw Holes, Back
View Details
3
Specs
Handle Type Oval Type Handle
Material Description Aluminum
Height 1.28 inches (32.54 mm)
View Details
Round Brass Instrumentation Handle - 495 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.75 inches (44.45 mm)
Handle Length 5 inches (127 mm)
View Details
2 suppliers
Balanced Handle - BA - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Handle Material Plastic
Material Description Crank: Glass-fiber Reinforced Polyamide; Hub: Steel (SUM24L); Cap: Polyamide Plastic; Handle: Polypropylene
Diameter 0.3150 to 0.4724 inches (8 to 12 mm)
View Details