Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
HINGES (INDUSTRIAL)
80/20 INC.
4876-12072-ND -- HARDWARE, FASTENERS, ACCESSORIES
80/20 Inc.
Hardware, Fasteners, Accessories
4876-12072-ND
Description
PLASTIC HINGE 32 X 60, SLOT 8,LE
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
PLASTIC HINGE 32 X 60, SLOT 8,LE
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Hardware, Fasteners, Accessories
4876-12072-ND
Hardware, Fasteners, Accessories
4876-12072-ND
PLASTIC HINGE 32 X 60, SLOT 8,LE
PLASTIC HINGE 32 X 60, SLOT 8,LE
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Hinges (industrial)
Product Number
4876-12072-ND
Product Name
Hardware, Fasteners, Accessories
Hinge Type
Hinges
Unlock Full Specs
to access all available technical data
Similar Products
Sugatsune America, Inc.
BUTT HINGE - KHA-60C
KHA-60C
Specs
Hinge Type
Butt
Length
0.2500 inch (6.35 mm)
Hole Type
Round
View Details
Imao-Fixtureworks
Plastic Hinges
EFHC
Specs
Hole Type
Round
Leaf Material
Plastic
View Details
RS Components, Ltd.
Hinges
2211576
Specs
Hinge Type
Butt; Butt
Leaf Thickness
0.0472 inch (1.2 mm)
Length
1.97 inch (50 mm)
View Details
Bansbach Easylift®
Damping Hinge
FHD-A1
Specs
Hinge Type
Damping Hinge
Hole Type
Round
Number of Holes
8
View Details