7starlake Co, Ltd. Industrial PCs SKY12-P06

Description
DUAL VISION MODE MILITARY DISPLA
Description
DUAL VISION MODE MILITARY DISPLA
Datasheet
Datasheet Summary
Powered by GS/AI

The SKY12-P06 is a 12-inch dual vision mode military display designed for rugged environments. It features a high brightness level of up to 1300 nits, making it suitable for sunlight readability. The display supports night vision mode and includes seven soft touch buttons with programmable function keys for enhanced user interaction. It is IP65 certified, ensuring protection against dust and water ingress, and complies with MIL-STD-461 and MIL-STD-1275 standards for military applications. The operating temperature range is from -10°C to +70°C, with an optional extended range of -40°C to +70°C when equipped with a smart heater solution. The display is equipped with three MIL-DTL-38999 connectors for secure connectivity.

Datasheet Summary
Powered by GS/AI

The SKY12-P06 is a 12-inch dual vision mode military display designed for rugged environments. It features a high brightness level of up to 1300 nits, making it suitable for sunlight readability. The display supports night vision mode and includes seven soft touch buttons with programmable function keys for enhanced user interaction. It is IP65 certified, ensuring protection against dust and water ingress, and complies with MIL-STD-461 and MIL-STD-1275 standards for military applications. The operating temperature range is from -10°C to +70°C, with an optional extended range of -40°C to +70°C when equipped with a smart heater solution. The display is equipped with three MIL-DTL-38999 connectors for secure connectivity.

Suppliers

Company
Product
Description
Supplier Links
Industrial PCs - SKY12-P06 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Industrial PCs
SKY12-P06
Industrial PCs SKY12-P06
DUAL VISION MODE MILITARY DISPLA

DUAL VISION MODE MILITARY DISPLA

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Computers
Product Number SKY12-P06
Product Name Industrial PCs
Computer Type Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

 - 7200594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Computer Type Desktop, Stand Alone or Tower
Processor Intel 386 Family
Speed 1600 MHz
View Details
Industrial PCs - ARK1123H1505U-T - Quarktwin Technology Ltd.
Specs
Computer Type Rack; Chassis Mount, Rack Mount, VESA Mount
Operating System Microsoft®; Linux; Supports Windows 7/8/10, Linux
Processor Intel 386 Family; Intel® Celeron J1900 2GHz, 4 Core
View Details
Powerful industrial PC - ibaRackline-PC CAM - iba America LLC
Specs
Computer Type Desktop, Stand Alone or Tower
Operating System Microsoft®
Processor Intel 386 Family
View Details