Cam rollers are ball bearings that have a thick-walled outer ring. These pre-greased ready-to-mount units are used in all types of cam drives and conveyor systems. SKF cam rollers are available in a narrow series (fig) and a wide series (fig) with a crowned running surface. Wide series cam rollers are also available with a flat running surface. Cam rollers with a crowned running surface can be used in applications where angular misalignment relative to the track can be expected and where edge stresses need to be minimized.
Cam rollers are ball bearings that have a thick-walled outer ring. These pre-greased ready-to-mount units are used in all types of cam drives and conveyor systems. SKF cam rollers are available in a narrow series (fig) and a wide series (fig) with a crowned running surface. Wide series cam rollers are also available with a flat running surface. Cam rollers with a crowned running surface can be used in applications where angular misalignment relative to the track can be expected and where edge stresses need to be minimized.
SKF/Global | SKF/North America | |
---|---|---|
Product Category | Cam Followers | Cam Followers |
Product Number | 305707 C-2Z | 305707 C-2Z |
Product Name | Cam Rollers | Cam Rollers |
Type | Yoke | Yoke |
Bearing Surface | Straight | Straight |
Design Units | Metric | Metric |
Load Rating | 8767 lbs (3976 kg) | 8767 lbs (3976 kg) |
Speed Limit | 4300 rpm | 4300 rpm |