Kosmek USA Ltd. Datasheets for Grippers
Grippers activate jaws or fingers to pick up, hold, or move work pieces in an automated or robotic system.
Grippers: Learn more
| Product Name | Notes |
|---|---|
| ・Grips the workpiece hole and pulls on to seating surface Z-axis. ・Possible to process 5 faces except clamping face. ・Zero interference provides better machining process and simple tool path. ・Compact... | |
| 180° Angular Gripper to Prevent Interference Compact Body with High-Gripping Force Ability to Install Auto Switches for Gripper Detection | |
| Built-in Mechanical Lock enables Powerful Gripping Force even with a Compact and Light Body! | |
| Clamps with the Pull Bolt. Compact Body with Powerful Holding Force. | |
| Compact Body with High-Gripping Force Ability to Install Auto Switches for Gripper Detection | |
| Compact Body with High-Gripping Force Ability to Install Auto Switches for Gripper Detection | |
| Compact Parallel Hand Gripper with Dust Cover to prevent contamination. The dust cover is available in 3 different materials (Polychloroprene, Silicone Rubber, and Fluor Rubber). | |
| Compact Parallel Robotic Hand with High-Gripping Force Ability to Install Auto Switches for Gripper Detection | |
| Compact Parallel Robotic Hand with High-Gripping Force Able to install auto switches for gripper detection. | |
| Gripper expands and pulls workpiece in. Clamps the workpiece by holding its holes, allowing for 5 faces accessible. Light Weight, Smaller Footprint, and High-Power | |
| High Gripping Force with Wider Stroke Compact・Light Weight・Powerful・Soli d and Durable! | |
| Hole Gripper allows for 5 face accessibility. Light Weight, Compact and Mechanical Lock | |
| Kosmek's Locating Pin Clamp: high accuracy locating and clamping of thin workpiece. Special surface treatment for welding applications.Applica ble to workpiece hole diameter φ 8 or larger. | |
| Levers (Grippers) gripping a workpiece are exchangeable. One robot hand can handle a wider variety of workpieces. | |
| Moment-Resistible Gripper Suitable for Pallet Transfer. Side approaching enables to save space for fixture stock. | |
| Spring Lock Design. Securely Transfers Pallets and Prevents Pallet Drops. The light weight and compact design allows for maximizing the robotʼs ability without reducing its portable weight. |